EN
  • EN
  • DE

PCA9671BS

Part No PCA9671BS
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description Remote 16-bit I/O expander for Fm+ I2C-bus with reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236130-PCA9671BS
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9671BS CAD Model

Description

The PCA9671BS from NXP Semiconductors is a robust, high-performance 16-bit I/O expander designed to provide additional digital I/O interfaces to a microcontroller or processor through a fast I²C-bus interface. This versatile expander is an ideal solution for applications where additional I/Os are required, such as in industrial control, server motherboards, and automotive control systems.

Key Features

  • Interface: I²C-bus interface supporting up to 1 MHz (Fast-mode Plus) ensures quick communication and system responsiveness.
  • Ports: 16-bit general-purpose I/O ports that can be used as either inputs or outputs, providing flexibility in various applications.
  • Power Supply: Operating voltage range from 2.3 V to 5.5 V makes the PCA9671BS compatible with a wide array of logic levels and suitable for battery-operated devices.
  • Output Drive Capability: High current drive options for outputs (25 mA sink, 25 mA source) to directly drive LEDs or other devices.
  • Polarity Inversion: Polarity inversion register allows inversion of the polarity of the I/Os, providing additional control options.
  • Interrupt Output: Interrupt output can be configured to reflect any changes on the input ports, enabling prompt system responses to input changes.

Applications

The PCA9671BS is widely used in a range of applications where expansion of I/O capabilities is necessary. It is particularly useful in:

  • Industrial control systems
  • Automotive control systems
  • Server motherboards
  • Home automation
  • Robotics

Package and Quality

The device comes in a compact HVQFN24 package, which is designed for space-constrained applications. The PCA9671BS is also characterized for operation from -40°C to +85°C, ensuring reliable performance in harsh environments. With NXP's commitment to quality, this I/O expander is a dependable choice for expanding your system's capabilities.

You May Also Be Interested in

Diodes Incorporated
IC XPNDR 400KHZ I2C SMBUS 16TQFN
Need more? Email Us
Broadcom Limited
IC XPNDR I2C
Lowest to $582.0896
Diodes Incorporated
IC XPNDR 100KHZ I2C 46QFN
Lowest to $5.5643
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16HVQFN
Lowest to $1.4553
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.8732
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657
NXP / Nexperia
IC XPNDR 5MHZ SPI 16TSSOP
Lowest to $7.2762
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TQFN
Lowest to $0.5675
Texas Instruments
16-BIT TRANSLATING IC-BUS/SMBUS
Lowest to $3.3370

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1,670+ $0.0347 $57.9490
4,170+ $0.0277 $115.5090
6,250+ $0.0277 $173.1250
8,700+ $0.0266 $231.4200
11,365+ $0.0254 $288.6710
15,000+ $0.0231 $346.5000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,920 pieces
MOQ: 1670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess