EN
  • EN
  • DE

LT1028CN8

Part No LT1028CN8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Ultra Low Noise Precision High Speed Op Amps | IC OPAMP GP 1 CIRCUIT 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type General Purpose
Slew Rate 15V/μs
Gain Bandwidth Product 75MHz
Current - Input Bias 30nA
Voltage - Input Offset 20μV
Supply Current 7.6mA
Supply Voltage , Single/Dual (±) ±4V ~ 18V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LT1028
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1204831-LT1028CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1028CN8 CAD Model

Description

The LT1028CN8 is a high-performance, precision operational amplifier from Linear Technology, a brand of Analog Devices. This op-amp is renowned for its exceptional low noise and high speed, making it an ideal choice for audio amplification, instrumentation, and other applications where signal integrity is paramount.

Key Features

  • Ultra-Low Noise Performance: The LT1028CN8 boasts an outstanding low voltage noise of 0.85nV/√Hz at 1kHz, which significantly improves signal-to-noise ratio and makes it suitable for high-fidelity audio systems and sensitive measurement equipment.
  • High Gain Bandwidth Product: With a gain bandwidth product of 75MHz, this op-amp is capable of maintaining high gain at high frequencies, thus supporting a wide range of applications.
  • Fast Slew Rate: A fast slew rate of 20V/μs allows the LT1028CN8 to respond quickly to changes in input, which is crucial for high-speed signal processing and fast switching applications.
  • High Output Drive Capability: It can deliver up to ±20mA of output current, enabling it to drive a variety of loads efficiently.
  • Stable with High Capacitive Loads: The operational amplifier is designed to be stable even with capacitive loads up to 1000pF, which enhances its reliability in complex circuits.
  • Dual Supply Operation: It operates with a dual supply voltage range of ±2.5V to ±18V, providing flexibility for different power requirements.

Applications

The versatility of the LT1028CN8 allows it to be used in a variety of applications, including:

  • High-End Audio Equipment
  • Test and Measurement Instruments
  • Spectroscopy Systems
  • Medical Imaging Devices
  • Professional Microphone Preamplifiers

Package Information

The LT1028CN8 is housed in an 8-pin PDIP (Plastic Dual In-line Package) which is suitable for through-hole mounting, providing ease of integration into a wide range of electronic devices.

You May Also Be Interested in

Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.2790 $66.5580
5+ $27.3060 $136.5300
7+ $26.4527 $185.1689
10+ $25.5993 $255.9930
12+ $24.7460 $296.9520
16+ $22.1861 $354.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess