EN
  • EN
  • DE

ICL7641BCPD+

Part No ICL7641BCPD+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1.4MHZ RRO 14DIP / Op Amp Quad Low Power Amplifier ±8V/16V 14-Pin PDIP N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 1.6 V/μs
GBP - Gain Bandwidth Product 1.4MHz
Current - Input Bias 1pA
Voltage - Input Offset 5mV
Operating Supply Current 1mA
Dual Supply Voltage (±) 2 V ~ 16 V, ±1 V ~ 8 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 776335-ICL7641BCPD+
Popularity Medium
Supply and Demand Status Limited
Family Name ICL7641
Introduction Date April 01, 1985
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ICL7641BCPD+ CAD Model

Description

Maxim Integrated ICL7641BCPD+ Precision Op-Amp

The ICL7641BCPD+ is a high-performance, monolithic operational amplifier produced by Maxim Integrated. This precision op-amp is designed for a broad range of analog applications, including process control, data acquisition systems, and battery-powered instruments. Its versatility and reliability make it a preferred choice among professionals seeking a balance between performance and power efficiency.

Key Features:

  • Low Power Consumption: The ICL7641BCPD+ is optimized for low power operation, making it ideal for portable and battery-powered applications where power conservation is critical.
  • Single or Dual Supply Operation: This op-amp can operate from a single supply voltage as low as +4.5V or up to +16V, or dual supplies ranging from ±4.5V to ±8V, providing flexibility in various circuit configurations.
  • High Input Impedance: With a high input impedance, the ICL7641BCPD+ ensures minimal loading on the input signal source, preserving signal integrity and reducing error.
  • Low Input Bias Current: The device features low input bias currents, which is particularly beneficial for high impedance sensor applications and precision integrators.
  • Low Offset Voltage: The precision of the ICL7641BCPD+ is enhanced by its low offset voltage, which minimizes error in high accuracy applications.
  • Stable with Large Capacitive Loads: The op-amp is designed to remain stable even with large capacitive loads, a feature that is often necessary for applications involving filtering or long cable runs.

Applications:

  • Analog Signal Conditioning
  • Data Acquisition Systems
  • Battery-Powered Devices
  • Process Control Systems
  • Medical Instrumentation

The ICL7641BCPD+ comes in a 14-pin DIP package, offering compatibility with standard breadboards and sockets for ease of prototyping and integration into existing designs. Maxim Integrated's commitment to quality ensures that the ICL7641BCPD+ operational amplifier delivers consistent and reliable performance, making it a smart choice for engineers and designers looking for a dependable component for their precision analog circuits.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess