EN
  • EN
  • DE

TPS75825KTT

Part No TPS75825KTT
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description FAST-TRANSIENT RESPONSE 3-A LOW-DROPOUT VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1273389-TPS75825KTT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS75825KTT CAD Model

Description

The TPS75825KTT is a high-performance, low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This LDO regulator offers a high degree of precision and robustness, making it ideal for sensitive applications requiring a stable power supply.

Key Features

  • Output Voltage: The TPS75825KTT provides a fixed output voltage of 2.5V, which is essential for consistent performance in electronic circuits.
  • High Current Capability: With an output current capacity of up to 3A, this LDO can easily handle high-power applications without compromising on stability or efficiency.
  • Low Dropout Voltage: The low dropout feature ensures that the regulator maintains output regulation even when the input-to-output differential is minimal, enhancing the efficiency of the system.
  • Thermal Protection: The device includes built-in thermal protection, which prevents damage from overheating by shutting down the regulator if the internal temperature exceeds safe operating limits.
  • Fast Transient Response: The TPS75825KTT responds quickly to changes in load, ensuring a stable output voltage even during rapid load fluctuations.
  • Adjustable Output: While the device offers a fixed 2.5V output, it also provides an option for an adjustable output voltage, giving users flexibility for a variety of applications.

Applications

The TPS75825KTT is well-suited for a wide range of applications, including but not limited to:

  • Power supplies for DSPs (Digital Signal Processors)
  • Microcontroller power supplies
  • FPGAs (Field Programmable Gate Arrays) and ASICs (Application-Specific Integrated Circuits) power management
  • High-performance analog circuitry
  • Telecommunication infrastructure

Package and Reliability

This voltage regulator is available in a compact DDPAK/TO-263 package, which not only saves space on the PCB but also provides excellent power dissipation characteristics. Texas Instruments' commitment to quality ensures that the TPS75825KTT delivers reliable performance and is compliant with industry standards.

You May Also Be Interested in

ON Semiconductor
Lowest to $2.5606
Microchip Technology
Lowest to $6.2562
Samsung
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Texas Instruments
Need more? Email Us
Intel
Need more? Email Us
IXYS
Lowest to $7.8205
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess