EN
  • EN
  • DE

MRFE6VP61K25HR6

Part No MRFE6VP61K25HR6
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel
Transistor Type LDMOS (Dual)
Frequency 230MHz
Gain 24dB
Voltage - Test 50V
Current - Test 100mA
Power - Output 1250W
Voltage - Rated 133V
Manufacturer Package NI-1230
Supplier Device Package NI-1230
Family Part Number MRFE6VP61K25
Manufacturer Pack Quantity 1
MSL Level Not Applicable
Win Source Part Number 758686-MRFE6VP61K25HR6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MRFE6VP61K25HR6 CAD Model

Description

Introducing the MRFE6VP61K25HR6 RF Power Transistor from NXP Semiconductors

The MRFE6VP61K25HR6 is a state-of-the-art RF power LDMOS transistor that has been meticulously designed by NXP Semiconductors to provide exceptional performance in high-power, high-frequency applications. This robust transistor is part of NXP's renowned field-effect transistor portfolio, known for its reliability and efficiency in amplifying radio frequency signals.

Key Features and Benefits

  • Wide Frequency Range: The MRFE6VP61K25HR6 operates effectively across a broad frequency range, making it highly versatile for various applications, including broadcast, industrial, scientific, and medical (ISM) bands.
  • High Output Power: With an impressive output power of 1250 Watts CW over the entire frequency range of 1.8-600 MHz, this transistor is capable of delivering the power needed for demanding applications.
  • High Gain: It offers a high gain of 26 dB, ensuring substantial signal amplification and contributing to overall system efficiency.
  • High Efficiency: The MRFE6VP61K25HR6 boasts a high efficiency of up to 78%, which minimizes power losses and helps in reducing the thermal footprint of the system it's integrated into.
  • Enhanced Ruggedness: Engineered for durability, this transistor can withstand a VSWR (Voltage Standing Wave Ratio) of 65:1 at 50 V, providing outstanding ruggedness under mismatched load conditions.
  • Easy Integration: The device comes in an easy-to-use NI-1230H-4S package, which simplifies the integration process into existing systems.

Applications

The MRFE6VP61K25HR6 is ideal for a wide range of applications, including but not limited to:

  • FM broadcast transmitters
  • VHF television transmitters
  • Industrial heating and welding systems
  • RF plasma lighting
  • Particle accelerators
  • Medical MRI and RF ablation systems

With its exceptional performance and reliability, the MRFE6VP61K25HR6 from NXP Semiconductors is an excellent choice for design engineers looking to push the boundaries of RF power amplification. Whether for commercial or industrial purposes, this transistor is engineered to meet the most stringent demands of high-power, high-frequency applications.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $481.4815 $481.4815
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess