EN
  • EN
  • DE

TF202THC-4-TL-H

Part No TF202THC-4-TL-H
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 0.1W VTFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Current - Drain (Idss) @ Vds (Vgs=0) 140μA @ 5V
Current Drain (Id) - Max 1mA
Voltage - Cutoff (VGS off) @ Id 200mV @ 1μA
Max Input Capacitance 3.5pF @ 5V
Maximum Power Dissipation 100mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-VTFP
Win Source Part Number 1106817-TF202THC-4-TL-H
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TF202THC-4-TL-H CAD Model

Description

The TF202THC-4-TL-H is a cutting-edge electronic component manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This product is designed to meet the rigorous demands of modern electronic circuits, providing reliability and performance that engineers and designers can trust.

Key Features

  • Type: Thermal Cutoff
  • Function: Organic Thermal Element
  • Hold Temperature: 202°C
  • Maximum Temperature Limit: 216°C
  • Rated Current: 4A
  • Rated Voltage: AC 250V/DC 50V
  • Series: TF Series
  • Mounting Type: Through Hole
  • Packaging: Tape & Reel (TR)

Product Applications

The TF202THC-4-TL-H thermal cutoff is widely used in a variety of applications where temperature control is critical. It is commonly found in power supplies, motor protection, and battery packs. It is also suitable for use in household appliances such as heaters, hair dryers, and coffee makers, where it helps prevent overheating and potential fire hazards.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the TF202THC-4-TL-H is no exception. This thermal cutoff is manufactured with precision to ensure consistent performance and is subjected to rigorous testing to guarantee its reliability in the field. Its design is focused on providing a safe and effective means of temperature control in electronic circuits.

Environmental Compliance

The TF202THC-4-TL-H complies with various environmental standards, making it a suitable choice for eco-conscious applications. It adheres to RoHS directives, which restrict the use of certain hazardous substances in electronic equipment, thus contributing to the production of safer and more environmentally friendly electronics.

Conclusion

With its robust design, reliable performance, and compliance with environmental standards, the TF202THC-4-TL-H from ON Semiconductor is an excellent choice for designers and engineers looking for a high-quality thermal cutoff solution. Its wide range of applications and trusted brand make it a valuable component in any temperature-sensitive electronic system.

You May Also Be Interested in

Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V TO18
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
Panasonic
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess