EN
  • EN
  • DE

JANTX2N4092UB

Part No JANTX2N4092UB
Manufacturer Microsemi Corporation
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 40V 4SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
FET Type N-Channel
Voltage - Breakdown (V(BR)GSS) 40 V
Drain to Source Voltage (Vdss) 40 V
Current - Drain (Idss) @ Vds (Vgs=0) 15 mA @ 20 V
Input Capacitance (Ciss) (Max) @ Vds 16pF @ 20V
Resistance - RDS(On) 50 Ohms
Power - Max 360 mW
Grade Military
Qualification MIL-PRF-19500/431
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Supplier Device Package 4-SMD
Ultra Librarian 3D Model Ultra Librarian JANTX2N4092UB CAD Model

You May Also Be Interested in

Panasonic
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V TO18
Need more? Email Us
Panasonic
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess