EN
  • EN
  • DE

2N4391

Part No 2N4391
Manufacturer Microchip Technology
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 40V TO18
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

FET Type N-Channel
Voltage - Breakdown (V(BR)GSS) 40 V
Current - Drain (Idss) @ Vds (Vgs=0) 50 mA @ 20 V
Voltage - Cutoff (VGS off) @ Id 4 V @ 1 nA
Input Capacitance (Ciss) (Max) @ Vds 14pF @ 20V
Resistance - RDS(On) 30 Ohms
Power - Max 1.8 W
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-18
Package Bulk
Supply and Demand Status Limited
Win Source Part Number 1495103-2N4391
Ultra Librarian 3D Model Ultra Librarian 2N4391 CAD Model

Description

N

You May Also Be Interested in

NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
ON Semiconductor
NCH J-FET / JFET
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess