EN
  • EN
  • DE

JANTX2N4856UB

Part No JANTX2N4856UB
Manufacturer Microsemi Corporation
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 40V 0.36W SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Channel Type Type N
Voltage - Breakdown (V(BR)GSS) 40V
Drain Source Voltage 40V
Current - Drain (Idss) @ Vds (Vgs=0) 175mA @ 15V
Voltage - Cutoff (VGS off) @ Id 10V @ 500pA
Input Capacitance (Ciss) (Maximum) @ Vds 18pF @ 10V (VGS)
Resistance - RDS(On) 25 Ohm
Power - Max 360mW
Mounting SMD
Package 3-SMD, No Lead
Manufacturer Package UB
Win Source Part Number 762238-JANTX2N4856UB
Popularity Medium
Supply and Demand Status Limited
Family Name 2N4858A
Introduction Date May 18, 2001
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian JANTX2N4856UB CAD Model

Description

The JANTX2N4856UB is an N-channel JFET transistor manufactured by Microsemi Corporation.

  • Demand: Medium
  • Supply Status: Limited
  • Demand Status: Limited
  • Maximum Power: 360mW
  • Voltage Breakdown (V(BR)GSS): 40V
  • Current Drain (Idss) @ Vds (Vgs=0): 175mA @ 15V

You May Also Be Interested in

NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.0982
Toshiba Semiconductor and Storage
Lowest to $0.7390
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
Panasonic
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V TO18
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess