EN
  • EN
  • DE

BFR30LT1

Part No BFR30LT1
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 225MW SOT23 / Trans JFET N-CH 25V 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Channel Type Type N
Drain Source Voltage 25V
Current - Drain (Idss) @ Vds (Vgs=0) 4mA @ 10V
Voltage - Cutoff (VGS off) @ Id 5V @ 0.5nA
Input Capacitance (Ciss) (Maximum) @ Vds 5pF @ 10V
Power - Max 225mW
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3 (TO-236)
Win Source Part Number 769982-BFR30LT1
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, RF Communications, Power Management
Family Name BFR30L
Introduction Date November 13, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BFR30LT1 CAD Model

Description

The BFR30LT1 is a high-performance NPN bipolar junction transistor (BJT) from ON Semiconductor, designed for use in a wide range of electronic applications. This versatile transistor features low current and low voltage operation, making it an excellent choice for energy-efficient designs.

Key Features

  • Voltage & Current: The device is capable of handling collector-emitter voltages up to 25V and collector current up to 100mA, which allows it to be used in various signal and switch applications.
  • High Gain Bandwidth Product: With a transition frequency of 300MHz, the BFR30LT1 is suitable for applications requiring high-speed switching and amplification, such as RF and digital circuits.
  • Low Saturation Voltage: Its low saturation voltage ensures minimal power loss and heat generation, contributing to the overall efficiency of the circuit.
  • Surface Mount Package: The BFR30LT1 comes in a compact SOT-23 package, making it ideal for space-constrained applications and for use in surface-mount technology (SMT).

Applications

The ON Semiconductor BFR30LT1 is well-suited for a variety of applications, including:

  • Signal processing
  • Switching circuits
  • Amplification stages
  • Audio amplifiers
  • Drive circuits
  • RF applications

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability. The BFR30LT1 is manufactured to meet the highest industry standards, ensuring stable performance and longevity in your electronic projects. The robust construction of the transistor allows it to operate effectively under various environmental conditions, making it a reliable component for both commercial and industrial applications.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental responsibility, the BFR30LT1 is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from harmful substances and suitable for use in eco-friendly products.

You May Also Be Interested in

Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.0982
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFET N-CH 40V TO92-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess