EN
  • EN
  • DE

S9S08EL32F1MTLR

Part No S9S08EL32F1MTLR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S08 series Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 28-TSSOP
Manufacturer NXP
Series S08
Package Reel - TR
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 22
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 28-TSSOP (0.173", 4.40mm Width)
Case / Package 28-TSSOP
Family Name S9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932888-S9S08EL32F1MTLR
Ultra Librarian 3D Model Ultra Librarian S9S08EL32F1MTLR CAD Model

Description

NXP S9S08EL32F1MTLR Microcontroller

The NXP S9S08EL32F1MTLR is a versatile and powerful microcontroller designed for embedded applications requiring a balance of low power consumption and high performance. This 8-bit MCU is part of NXP's S08 family and is built on a HCS08 core that operates at a maximum frequency of 40 MHz. It is an ideal choice for a wide range of industrial, automotive, and consumer applications.

Key Features:

  • Core: HCS08 CPU at up to 40 MHz
  • Flash Memory: 32KB, allowing for robust program storage
  • RAM: 2KB, providing sufficient space for data manipulation
  • EEPROM: 256 Bytes, perfect for non-volatile data storage
  • Timers: Multiple timing systems including an 8-channel, 16-bit timer and a 2-channel, 16-bit timer for precise event management
  • Communication Interfaces: Includes I2C, SCI, and SPI for versatile peripheral connectivity
  • Analog-to-Digital Converter: 12-channel, 10-bit ADC for accurate analog signal measurement
  • Voltage Range: 2.7V to 5.5V operating range to accommodate various power supplies
  • Temperature Range: -40°C to +85°C, suitable for harsh environments
  • Packaging: 48-pin LQFP package for compact integration into system designs

Applications:

The S9S08EL32F1MTLR is engineered for applications that require a high level of integration and low power consumption. It is particularly well-suited for:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Home appliances
  • Medical devices
  • Smart sensors

Design Support:

NXP provides comprehensive design support for the S9S08EL32F1MTLR, including technical documentation, development tools, and software libraries. Design engineers can access a wealth of resources to facilitate rapid development and deployment of systems utilizing this microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess