EN
  • EN
  • DE

ATMEGA3250V-8AU

Part No ATMEGA3250V-8AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566699-ATMEGA3250V-8AU
Base Product Number ATMEGA3250
Supplier Device Package 100-TQFP (14x14)
Package / Case 100-TQFP
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Oscillator Type Internal
Data Converters A/D 8x10b
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
RAM Size 2K x 8
EEPROM Size 1K x 8
Program Memory Type FLASH
Program Memory Size 32KB (16K x 16)
Number of I/O 69
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Connectivity SPI, UART/USART, USI
Speed 8MHz
Core Size 8-Bit
Core Processor AVR
Programmable Verified
Product Status Active
Package Tray
Series AVR® ATmega
Mfr Microchip Technology
Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Ultra Librarian 3D Model Ultra Librarian ATMEGA3250V-8AU CAD Model

Description

Microchip Technology ATMEGA3250V-8AU Microcontroller

The ATMEGA3250V-8AU is a high-performance, low-power Atmel AVR 8-bit microcontroller from Microchip Technology, designed to provide an optimal balance between power consumption and processing capability. This versatile microcontroller is ideal for a wide range of applications, from industrial control systems to consumer electronics, thanks to its rich feature set and robust design.

Key Features:

  • Advanced RISC Architecture: With 131 powerful instructions, most of which are executed in a single clock cycle, the ATMEGA3250V-8AU achieves throughputs close to 1 MIPS per MHz, allowing the system designer to optimize power consumption versus processing speed.
  • High Endurance Non-volatile Memory Segments: The device comes equipped with 32KB of in-system self-programmable flash, 1KB EEPROM, and 2KB SRAM, providing ample storage for complex applications and secure data retention.
  • JTAG (IEEE std. 1149.1 Compliant) Interface: For on-chip debugging, the ATMEGA3250V-8AU includes a JTAG interface enabling extensive testing and debugging capabilities.
  • Peripheral Features: It boasts two 8-bit timer/counters with separate prescalers and compare modes, two expanded 16-bit timer/counters with separate prescaler, compare mode and capture mode, real time counter with separate oscillator, four PWM channels, and six PWM channels with programmable resolution from 2 to 16 bits.
  • Power Efficiency: Operating at a voltage range of 1.8-5.5V, the ATMEGA3250V-8AU supports a variety of power-saving modes, making it suitable for battery-powered and portable applications.
  • Speed: This microcontroller operates at a frequency of 8MHz, delivering powerful performance for complex tasks.
  • Package: The ATMEGA3250V-8AU is available in a 64-lead TQFP package, providing a compact solution for space-constrained applications.

Applications:

The versatile nature of the ATMEGA3250V-8AU makes it an excellent choice for an array of applications, including:

  • Automotive systems
  • Industrial automation and control
  • Smart home devices
  • Internet of Things (IoT) devices
  • Battery-operated products
  • Medical devices

With its robust architecture, comprehensive feature set, and energy-efficient design, the Microchip Technology ATMEGA3250V-8AU microcontroller is a powerful core component to drive your next project or product to success.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess