EN
  • EN
  • DE

STM32L4A6AGI6

Part No STM32L4A6AGI6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 169UFBGA  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 169-UFBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LCD, PWM, WDT
Number of I/O 136
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 320K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 169-UFBGA
Supplier Device Package 169-UFBGA (7x7)
Base Product Number STM32L4A6
Other Names 497-17730,STM32L4A6AGI6
Standard Package 2,496
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262242-STM32L4A6AGI6
Ultra Librarian 3D Model Ultra Librarian STM32L4A6AGI6 CAD Model

Description

STM32L4A6AGI6 Microcontroller - STMicroelectronics

The STM32L4A6AGI6 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, renowned for its remarkable efficiency, performance, and power-saving capabilities. This high-end MCU is part of the STM32L4 series, which is celebrated for its ultra-low-power architecture and is designed to cater to the demanding needs of today's sophisticated embedded applications.

At the heart of the STM32L4A6AGI6 lies a powerful 32-bit Arm® Cortex®-M4 core with a Floating Point Unit (FPU), running at a frequency of up to 80 MHz. The advanced core architecture enables the MCU to deliver an impressive 100 DMIPS of processing power, ensuring swift and efficient operation for complex algorithms and control processes.

Equipped with a substantial 1 MB of Flash memory and 320 KB of SRAM, the STM32L4A6AGI6 provides ample storage for application code and data. This generous memory provision, coupled with a wide array of enhanced I/Os and peripherals, makes the MCU highly adaptable to a variety of tasks ranging from simple to highly demanding applications.

The STM32L4A6AGI6 boasts a comprehensive set of power-saving features, including multiple power modes, an ultra-low-power timer, and a battery operation mode, allowing for extended battery life in portable and wearable devices. The device is also equipped with a range of analog modules such as 12-bit ADCs, DACs, and ultra-low-power comparators, enhancing its capability to interface with analog sensors and perform signal processing tasks.

Connectivity is a key aspect of the STM32L4A6AGI6, offering multiple communication interfaces including USB OTG, SPI, I2C, USART, LPUART, SAI, and CAN. These interfaces enable the MCU to connect with other devices, sensors, and networks, making it ideal for IoT (Internet of Things) applications and smart embedded systems.

The STM32L4A6AGI6 is housed in a UFBGA169 package, which provides a compact footprint while still offering excellent thermal performance. This MCU is suitable for a wide range of applications, including industrial control systems, medical devices, smart home automation, and energy management systems.

With its robust feature set, the STM32L4A6AGI6 stands out as a versatile and reliable choice for developers looking to create products with demanding performance requirements while maintaining low power consumption.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.1809 $56.3618
5+ $23.1228 $115.6140
7+ $22.4002 $156.8014
10+ $21.6776 $216.7760
12+ $20.9551 $251.4612
16+ $18.7873 $300.5968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess