EN
  • EN
  • DE

AT91SAM7XC512-CU

Part No AT91SAM7XC512-CU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16/32BIT 512KB 100TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM7XC
Package Bulk
Product Status Obsolete
Programmable Not Verified
Core Processor ARM7®
Core Size 16/32-Bit
Speed 55MHz
Connectivity CANbus, Ethernet, I2C, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 62
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 1.65V ~ 1.95V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-TFBGA
Supplier Device Package 100-TFBGA (9x9)
Base Product Number AT91SAM7XC512
Standard Package 1 pcs
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566269-AT91SAM7XC512-CU
Ultra Librarian 3D Model Ultra Librarian AT91SAM7XC512-CU CAD Model

Description

Microchip Technology AT91SAM7XC512-CU Product Overview

The AT91SAM7XC512-CU is a robust microcontroller unit (MCU) from Microchip Technology, designed to cater to the demanding requirements of modern embedded systems. It is part of the AT91SAM7X series, which is renowned for its high-performance 32-bit RISC processor cores. This particular model offers an extensive feature set that makes it ideal for applications requiring a blend of connectivity, security, and low-power operation.

Key Features:

  • Core: At the heart of the AT91SAM7XC512-CU is an ARM7TDMI® processor core, which operates at a maximum speed of 55 MHz, providing a balanced combination of processing power and energy efficiency.
  • Memory: The device comes with a substantial 512KB of flash memory and 128KB of SRAM, ensuring ample space for application code and data storage without the need for external memory components.
  • Connectivity: It includes a comprehensive set of communication interfaces, including USB 2.0 Full Speed, two USARTs, SPI, SSC, and TWI (I2C), facilitating versatile peripheral and network connections.
  • Security: With its 256-bit EEPROM and a hardware Triple Data Encryption Standard (TDES) accelerator, the MCU ensures secure data storage and communication, which is crucial for applications dealing with sensitive information.
  • I/O Ports: The device offers 64 programmable I/O lines, allowing for flexible interfacing with a wide array of external devices and sensors.
  • ADC: An integrated 10-bit analog-to-digital converter with 8 channels enables the MCU to process analog signals, which is essential for sensor-based applications.
  • Power Management: It features power-saving modes, including Idle and Power-down, to minimize energy consumption during periods of inactivity.

Applications:

The AT91SAM7XC512-CU is suitable for a diverse range of applications, such as industrial control systems, smart energy solutions, security systems, and IoT devices. Its robust security features and extensive connectivity options make it particularly well-suited for applications that require reliable communication and data protection.

Overall, the AT91SAM7XC512-CU from Microchip Technology is a versatile and secure MCU that offers a perfect solution for developers looking to integrate high-performance processing capabilities with advanced security and communication features in their embedded systems.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess