EN
  • EN
  • DE

W78E52BP-40

Part No W78E52BP-40
Manufacturer Winbond Electronics
Catalog Embedded - Microcontrollers
Description 8-BIT MTP MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Winbond Electronics
Win Source Part Number 410079-W78E52BP-40
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W78E52BP-40 CAD Model

Description

The Winbond W78E52BP-40 is a microcontroller belonging to the W78E51/52 series of 8-bit microcontrollers. It is based on an enhanced 8051 core, offering improved performance and functionality compared to traditional 8051 microcontrollers. This particular variant, the W78E52BP-40, operates with a maximum clock frequency of 40 MHz and features a variety of on-chip peripherals, making it suitable for a wide range of embedded control applications.

Applications:

  • Industrial Control Systems: Used in various industrial automation and control equipment.
  • Consumer Electronics: Found in appliances, remote controls, and other consumer devices.
  • Motor Control: Implemented in motor control applications, offering precise control and monitoring.
  • Security Systems: Integrated into security systems for access control and alarm management.
  • Data Acquisition Systems: Employed in data logging and acquisition equipment for environmental monitoring and process control.

Features:

  • Enhanced 8051 Core: Improved instruction set architecture for faster execution.
  • 8KB Flash Memory: On-chip flash memory for program storage.
  • 256 Bytes of RAM: Internal RAM for data storage.
  • Three 16-bit Timer/Counters: Versatile timers for timing and counting applications.
  • Programmable Watchdog Timer: Ensures system stability and prevents lockups.
  • UART Serial Interface: Supports serial communication for data exchange.
  • Parallel Ports: Provides multiple parallel I/O ports for interfacing with external devices.
  • Interrupt System: Flexible interrupt handling capabilities.
  • Power-Saving Modes: Supports power-down modes to reduce power consumption.

Benefits:

  • High Performance: Enhanced core and high clock frequency provide improved processing power.
  • Versatile Peripherals: On-chip peripherals reduce the need for external components, saving cost and board space.
  • Ease of Programming: Compatible with standard 8051 development tools and programming languages.
  • Reliable Operation: Watchdog timer and robust design ensure reliable operation in harsh environments.
  • Low Power Consumption: Power-saving modes extend battery life in portable applications.

The W78E52BP-40 microcontroller operates over a wide voltage range and is available in various package options. Its integrated features and robust performance make it a suitable choice for applications requiring a reliable and cost-effective microcontroller solution. The device's flash memory allows for easy reprogramming, facilitating firmware updates and customization. Its strong interrupt handling capabilities enable efficient response to real-time events. The UART interface provides a seamless means of connecting to other serial devices and communication networks. This microcontroller provides a comprehensive solution for embedded control and data acquisition applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess