EN
  • EN
  • DE

P80C562EBA/02

Part No P80C562EBA/02
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 68PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 48
Program Memory Type ROMless
Data RAM Size 256 x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 8x8b
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 68-PLCC (24.23x24.23)
Win Source Part Number 061061-P80C562EBA/02
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P80C562EBA/02 CAD Model

Description

Introducing the NXP P80C562EBA/02 Microcontroller

The NXP P80C562EBA/02 is a robust 8-bit microcontroller that offers a perfect blend of performance, efficiency, and versatility for a wide range of embedded applications. This powerful microcontroller is built on a CMOS technology that ensures low power consumption while maintaining high-speed processing capabilities.

Key Features:

  • Advanced 8-bit Microcontroller: Based on the MCS-51 architecture, the P80C562EBA/02 is designed to handle complex tasks with ease, making it ideal for industrial control systems, automotive applications, and consumer electronics.
  • On-chip Memory: It comes equipped with 256 bytes of RAM and 8KB of EEPROM, allowing for efficient data storage and retrieval without the need for external memory components.
  • High-speed Operation: With a clock frequency of up to 16 MHz, this microcontroller provides swift execution of instructions, ensuring responsive and efficient performance in time-critical applications.
  • Multiple I/O Ports: The P80C562EBA/02 features a variety of input/output ports, including four 8-bit I/O ports and a full-duplex serial channel, facilitating easy interfacing with peripherals and other devices.
  • Flexible Timer/Counter: Equipped with three 16-bit timer/counters, the microcontroller allows precise timing operations, pulse generation, and event counting, which are essential for control applications.
  • Interrupt Handling: With a priority-level interrupt system, the P80C562EBA/02 can manage multiple interrupt sources efficiently, ensuring critical tasks are addressed with minimal latency.
  • Power-saving Modes: It includes idle and power-down modes to conserve energy, making it suitable for battery-operated devices where power management is crucial.

Applications:

The versatility of the NXP P80C562EBA/02 makes it an excellent choice for a multitude of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Home appliances
  • Consumer electronics
  • Communication devices

With its powerful feature set and flexible design, the NXP P80C562EBA/02 microcontroller stands out as a top choice for designers and engineers looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess