EN
  • EN
  • DE

ATSHA204A-MAHM-T

Part No ATSHA204A-MAHM-T
Manufacturer Microchip Technology
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016
Reference case SMDDIP
Manufacturer Microchip Technology
Manufacturer Homepage www.microchip.com
Win Source Part Number 751961-ATSHA204A-MAHM-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATSHA204A-MAHM-T CAD Model

Description

Microchip Technology ATSHA204A-MAHM-T CryptoAuthentication Device

The Microchip Technology ATSHA204A-MAHM-T is a sophisticated security device designed to offer hardware-based cryptographic solutions to a wide array of applications. This device is part of Microchip's CryptoAuthentication™ family and is engineered to provide a high level of security for electronic systems against a variety of threats, including intellectual property theft, counterfeiting, and unauthorized usage.

At the heart of the ATSHA204A-MAHM-T is a secure hardware-based storage for cryptographic keys and a cryptographic co-processor capable of executing a range of algorithms with ease. This device uses a symmetric algorithm, SHA-256 hash function, which is widely recognized for its robustness and resistance to attacks. With a focus on ease of implementation, the ATSHA204A-MAHM-T simplifies the integration of security features into various designs without requiring extensive cryptography expertise.

The ATSHA204A-MAHM-T comes in an 8-lead SOIC package, making it suitable for surface-mount technology (SMT) and compatible with standard PCB layouts. Its small form factor is ideal for space-constrained applications, yet it does not compromise on the level of security it provides. The device operates in a wide temperature range from -40°C to +85°C, ensuring reliability across diverse environmental conditions.

Key features of the ATSHA204A-MAHM-T include:

  • Secure storage for up to 16 keys, certificates, or data.
  • Internal high-quality Random Number Generator (RNG) for key generation and other cryptographic operations.
  • Unique 72-bit serial number for each device, providing a guaranteed unique identity.
  • Support for mutual authentication, data integrity, and data confidentiality.
  • Low-power consumption, ideal for battery-powered and portable applications.
  • I2C interface for easy integration into most designs.

This device is particularly suitable for applications in IoT devices, consumer electronics, medical devices, industrial automation, and any system where secure key storage and cryptographic operations are critical. By using the ATSHA204A-MAHM-T, designers can significantly enhance the security of their systems and protect against a wide range of vulnerabilities and attacks.

Microchip Technology's commitment to security is evident in the ATSHA204A-MAHM-T, providing a robust, cost-effective, and easy-to-implement solution that meets the growing demands for secure authentication in a connected world.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2562 $62.5620
23+ $5.1333 $118.0659
35+ $4.9730 $174.0550
48+ $4.8126 $231.0048
63+ $4.6521 $293.0823
84+ $4.1709 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,973 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess