EN
  • EN
  • DE

IDT74FCT821ATSO

Part No IDT74FCT821ATSO
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-PERFORMANCE CMOS BUS INTERFACE REGISTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1185068-IDT74FCT821ATSO
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT74FCT821ATSO CAD Model

Description

The IDT74FCT821ATSO is a 10-bit bus interface register with D-type flip-flops, manufactured by Integrated Device Technology (IDT). It's part of the Fast CMOS Technology (FCT) family, designed for high-speed performance with low power consumption. This register is typically used for temporary storage and buffering of data on a bus system.

Applications:

  • Bus Buffering: Provides buffering for data on a bus to increase drive capability and reduce signal degradation.
  • Register Storage: Used as a register to temporarily store data for processing.
  • Memory Interfacing: Employed in memory systems to store data being written to or read from memory.
  • Peripheral Interfacing: Acts as an interface between a processor and peripheral devices, storing data during transfers.
  • Data Acquisition Systems: Used in data acquisition systems to store sampled data before processing.

Features:

  • 10-Bit Register: Provides 10 bits of storage.
  • D-Type Flip-Flops: Uses D-type flip-flops for data storage.
  • Fast CMOS Technology (FCT): High-speed operation with low power consumption.
  • Three-State Outputs: Outputs can be placed in a high-impedance state for bus isolation.
  • Clock Enable: A clock enable input controls when the data is latched into the register.
  • SOIC Package: Available in a small outline integrated circuit (SOIC) package for space-saving PCB design.

Benefits:

  • Improved System Performance: High-speed operation reduces delays in data transfer, improving overall system performance.
  • Reduced Power Consumption: Low power consumption reduces heat dissipation and extends battery life.
  • Increased System Flexibility: Three-state outputs allow for versatile bus management.
  • Simplified System Design: Provides a convenient and efficient way to store and buffer data.
  • Space-Saving Design: SOIC package allows for compact PCB layouts.

The IDT74FCT821ATSO typically operates at a supply voltage of 5V or 3.3V and requires decoupling capacitors for stable operation. Data is latched into the register on the rising edge of the clock signal when the clock enable input is active. The three-state outputs can be enabled or disabled using the output enable input, allowing the register to be connected to a bus without loading it when not actively transmitting data. 'A' in the part number typically denotes an improved version or a specific characteristic and the 'SO' signifies the SOIC package. Datasheets provide detailed timing and electrical specifications.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess