Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Number of I/O 16
Interface SPI
Interrupt Output Yes
Output Type Open Drain
Current - Output Source/Sink 25mA
Clock Frequency 10MHz
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 1221023-MCP23S18-E/SO
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Family Name MCP23S18
Introduction Date September 29, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MCP23S18-E/SO CAD Model

Description

Microchip Technology MCP23S18-E/SO

The MCP23S18-E/SO from Microchip Technology is a versatile 16-bit I/O expander with serial interface for applications that require additional I/Os. This robust component is ideal for expanding the number of I/O points on microcontrollers, allowing for a more complex and feature-rich system design without the need for a larger microcontroller.

Key Features

  • Interface Type: The device uses an SPI interface, which provides a simple communication method with the host controller.
  • Number of I/Os: It features 16 I/O ports which can be individually configured as input or output, providing flexibility for a wide range of applications.
  • Operating Voltage: This expander operates at a voltage range of 1.8V to 5.5V, making it suitable for low-voltage and battery-powered systems.
  • High-Speed SPI Interface: It supports up to 10 MHz clock speeds, allowing for high-speed data transfer between the device and the microcontroller.
  • Enhanced Features: The MCP23S18-E/SO includes features such as internal pull-up resistors, interrupt output pins, and hardware address pins for easy expansion of up to eight devices on the same bus.

Applications

The MCP23S18-E/SO is suitable for a wide variety of applications, including:

  • Industrial control systems
  • Home automation
  • Automotive applications
  • Robotics
  • Consumer electronics

Package and Quality

The device is available in a 20-lead SOIC package, ensuring a compact footprint for space-constrained applications. It is also characterized for operation from -40°C to +125°C, providing reliable performance in extreme conditions.

With its robust feature set and Microchip's commitment to quality, the MCP23S18-E/SO is the perfect solution for designers looking to expand the capabilities of their microcontroller-based systems without a significant increase in size or complexity.

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SSOP / I2C/SMBus Interface 100kHz/400kHz 5.5V 16-Pin SSOP T/R
Lowest to $2.1452
ECAD model for PCA9554DB,118
Microchip Technology
IC I/O EXPANDER SPI 16B 28SOIC
Lowest to $1.6758
ECAD model for MCP23S17-E/SO
Microchip Technology
IC I/O EXPANDER SPI 16B 28QFN
Lowest to $2.4222
ECAD model for MCP23S17-E/ML
Maxim Integrated
I2C/SMBus Interface 400kHz 3.6V 16-Pin TSSOP / IC I/O EXPANDER I2C 8B 16TSSOP
Need more? Email Us
ECAD model for MAX7315AUE+
Maxim Integrated
I2C Interface 400kHz 5.5V Automotive 36-Pin SSOP / IC I/O EXPANDER I2C 28B 36SSOP
Lowest to $30.6305
ECAD model for MAX7300AAX+
Microchip Technology
IC I/O EXPANDER I2C 16B 28SDIP
Lowest to $3.9786
ECAD model for MCP23016-I/SP
Microchip Technology
IC I/O EXPANDER I2C 8B 20SSOP
Lowest to $1.6758
ECAD model for MCP23008-E/SS
Microchip Technology
IC I/O EXPANDER I2C 8B 20QFN
Lowest to $1.4364
ECAD model for MCP23008T-E/ML
Microchip Technology
IC I/O EXPANDER I2C 8B 18SOIC
Lowest to $3.3635
ECAD model for MCP23009-E/SO

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5181 $54.2172
27+ $3.7072 $100.0944
42+ $3.5913 $150.8346
58+ $3.4755 $201.5790
75+ $3.3596 $251.9700
100+ $3.0121 $301.2100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,400 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention