Products specifications Report Issue?

Manufacturer Pulse
Win Source Part Number 343692-ST7030
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST7030 CAD Model

Description

The ST7030 is a common mode choke manufactured by Pulse Electronics. Common mode chokes are passive electronic components used to suppress common mode noise in electronic circuits. Common mode noise is a type of electromagnetic interference (EMI) that can disrupt the proper functioning of electronic devices. The ST7030 is designed to filter out this noise while allowing differential signals to pass through with minimal attenuation.

Applications:

  • Power Line Filtering: Used in power supplies and power distribution systems to reduce noise entering or leaving the system.
  • Data Communication Lines: Employed in Ethernet, USB, and other data interfaces to suppress common mode noise and improve signal quality.
  • Industrial Control Systems: Integrated into industrial equipment to mitigate noise and ensure reliable operation.
  • Medical Equipment: Used in medical devices where signal integrity and noise reduction are critical.
  • Automotive Electronics: Incorporated into automotive systems to minimize EMI and ensure stable performance.

Features:

  • High Common Mode Impedance: Provides significant attenuation of common mode noise signals.
  • Low Differential Mode Impedance: Minimizes signal distortion and maintains signal integrity.
  • Compact Size: Allows for easy integration into various circuit designs.
  • High Current Handling Capability: Suitable for applications with high current requirements.
  • Wide Operating Frequency Range: Effective across a broad spectrum of frequencies.

Benefits:

  • Improved Signal Integrity: Reduces noise and interference, leading to clearer and more reliable signals.
  • Enhanced System Performance: Minimizes the impact of EMI, resulting in more stable and predictable system behavior.
  • Reduced EMI Emissions: Helps systems meet regulatory requirements for electromagnetic compatibility.
  • Increased Reliability: Protects sensitive components from damage caused by noise and interference.
  • Cost-Effective Solution: Provides effective noise filtering at a reasonable cost.

The ST7030 is constructed using high-quality materials and advanced manufacturing techniques to ensure reliable performance and long-term stability. The specific inductance, DC resistance, and current rating will vary depending on the exact configuration of the ST7030, so refer to the product datasheet for precise specifications. Its compact size and robust design make it suitable for a wide range of applications where noise suppression is critical.

You May Also Be Interested in

STMicroelectronics
N - CHANNEL 30V - 0.019ohm - 40A - TO-220 STripFET POWER MOSFET
Need more? Email Us
ECAD model for STP3020L
Sanken
Need more? Email Us
ECAD model for STRF6658B
Sanken
Need more? Email Us
ECAD model for STR3115
RF Micro Devices
Need more? Email Us
ECAD model for STQ1016Z
Sanken
Need more? Email Us
ECAD model for STRD1206
Sanken
Need more? Email Us
ECAD model for STRG6153
Sanken
Separate Excitation Switching Type
Need more? Email Us
ECAD model for STR7001
Sanken
Need more? Email Us
ECAD model for STRF5653
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ECAD model for STP5515A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention