EN
  • EN
  • DE

CD74AC04E

Part No CD74AC04E
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 1-INP 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AC
Package Tube
Product Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Voltage - Supply 1.5V ~ 5.5V
Current - Quiescent (Max) 4 µA
Current - Output High, Low 24mA, 24mA
Input Logic Level - Low 0.3V ~ 1.65V
Input Logic Level - High 1.2V ~ 3.85V
Max Propagation Delay @ V, Max CL 6.5ns @ 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Supplier Device Package 14-PDIP
Package / Case 14-DIP (0.300", 7.62mm)
Base Product Number 74AC04
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577366-CD74AC04E
Ultra Librarian 3D Model Ultra Librarian CD74AC04E CAD Model

Description

Overview of Texas Instruments CD74AC04E Hex Inverter

The Texas Instruments CD74AC04E is a high-speed CMOS logic Hex Inverter designed to operate with an enhanced AC series logic that employs a Schmitt Trigger action. This product is well-suited for applications requiring higher speed performance at low power consumption levels. The CD74AC04E is part of the 74AC series, known for its improved speed and output drive over the 74HC logic types.

Key Features

  • Logical Type: Hex Inverter with Schmitt Trigger inputs which provide hysteresis to improve noise margins and increase the stability of the circuit.
  • Operating Voltage Range: 2V to 6V, providing a broad range of power supply options suitable for various applications.
  • High Output Drive: Capable of driving up to 24mA at the output, making it suitable for driving heavier loads compared to standard CMOS inverters.
  • Speed: Fast propagation delays, typically 8.5ns at 5V, allow for quick signal processing, which is critical in high-speed applications.

Package and Quality

The CD74AC04E comes in a DIP-14 (Dual In-line Package) which is widely used and preferred for through-hole mounting. It is also available in other standard industry packages, providing flexibility for various PCB designs. Texas Instruments ensures that this product meets high-quality standards, with rigorous testing and quality control measures in place.

Applications

This Hex Inverter is versatile and can be used in a wide range of applications, including:

  • Waveform shaping and signal processing
  • Logic level conversion or inversion
  • Oscillator circuits
  • Glitch-free switching circuits
  • High-speed data communication systems

Environmental and Regulatory Compliance

The CD74AC04E is designed to comply with international standards including RoHS (Restriction of Hazardous Substances) and is lead-free, making it an environmentally friendly choice for electronic designs. Texas Instruments is committed to sustainability and ensuring that its products meet current environmental directives.

Overall, the CD74AC04E from Texas Instruments is a reliable and efficient choice for designers looking for a high-performance Hex Inverter with Schmitt Trigger inputs, suitable for a wide array of electronic applications.

You May Also Be Interested in

STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
ON Semiconductor
IC GATE NOR 3CH 3-INP 14TSSOP
Lowest to $0.3269
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5499 $52.2405
225+ $0.4512 $101.5200
345+ $0.4371 $150.7995
475+ $0.4230 $200.9250
615+ $0.4089 $251.4735
820+ $0.3666 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess