EN
  • EN
  • DE

TCA9539RTWR

Part No TCA9539RTWR
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description LOW VOLTAGE 16-BIT I2C AND SMBus LOW-POWER I/O EXPANDER WITH INTERRUPT OUTPUT RESET AND CONFIGURATION REGISTERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of I/O 16
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Clock Frequency 400kHz
Operating Supply Voltage 1.65 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-WQFN (4x4)
Win Source Part Number 1265523-TCA9539RTWR
Manufacturer Homepage www.ti.com
Family Name TCA9539
Introduction Date June 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCA9539RTWR CAD Model

Description

Product Overview: TCA9539RTWR

The TCA9539RTWR is a versatile, low-voltage 16-bit I2C-bus I/O expander designed and manufactured by Texas Instruments. This integrated circuit is created to provide a simple solution for expanding the available I/O ports on microcontrollers and microprocessors, especially in applications where board space is at a premium and additional I/Os are required.

Key Features

  • I2C Interface: The device uses a fast I2C interface with a maximum clock frequency of 400 kHz, making it suitable for high-speed data transfers and communication with most microcontrollers.
  • 16-Bit I/O Ports: With 16 I/O ports that can be individually configured as input or output, it provides great flexibility in interfacing with sensors, buttons, LEDs, and other peripherals.
  • Low Standby Current: It is optimized for low power consumption, with a typical standby current of only 1µA, which is ideal for battery-powered and power-sensitive applications.
  • Wide Operating Voltage: The device supports an operating voltage range of 1.65V to 5.5V, allowing it to be used in various logic-level environments.
  • Interrupt Output: An interrupt output is available and can be configured to reflect the input status, enabling the host controller to respond promptly to input changes without polling.

Applications

The TCA9539RTWR is suitable for a wide range of applications, including:

  • Server infrastructure
  • Industrial control systems
  • Consumer electronics
  • Automotive modules
  • Home automation systems

Package and Quality

It is offered in a compact TSSOP (Thin Shrink Small Outline Package) with 24 pins, making it easy to integrate into space-constrained designs. As with all Texas Instruments products, the TCA9539RTWR is built to high-quality standards, ensuring reliability and performance in demanding conditions.

You May Also Be Interested in

Diodes Incorporated
IC XPNDR 1MHZ I2C SMBUS 32TQFN
Lowest to $3.5188
Xinluda Information Technology Co., Ltd.
16 TSSOP-24 I/O Expanders RoHS
Lowest to $0.5645
NXP / Nexperia
Interface - I/O Expanders 16-BIT I2C FM TP GPIO INT PU
Lowest to $1.3517
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $4.1382
3Peak
16 I2C TSSOP-24 I/O Expanders RoHS
Lowest to $0.3493
Microchip Technology
IC XPNDR 10MHZ SPI 18SOIC
Need more? Email Us
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $2.1982
3Peak
IC XPND I2C SMBUS 1MBPS 20-TSSOP
Lowest to $0.3784

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0572 $52.8600
120+ $0.8674 $104.0880
180+ $0.8403 $151.2540
250+ $0.8132 $203.3000
320+ $0.7861 $251.5520
430+ $0.7048 $303.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,970 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess