EN
  • EN
  • DE

74ALVCH16646DGG

Part No 74ALVCH16646DGG
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 16-bit bus transceiver/register 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130960-74ALVCH16646DGG
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ALVCH16646DGG CAD Model

Description

The 74ALVCH16646DGG is a high-performance, bi-directional transceiver from NXP Semiconductors, designed for asynchronous communication between data buses. It is part of the Advanced Low-Voltage CMOS High-Speed (ALVCH) family, which is renowned for its low-voltage operation and high-speed interface technology.

Key Features

  • High-Speed Operation: This transceiver is capable of operating at high speeds, which is ideal for systems that require rapid data transfer.
  • Low-Voltage Operation: It operates at a nominal voltage of 3.3V, making it suitable for low-voltage applications, which helps in reducing power consumption.
  • Bus-Hold Data Inputs: The device comes with bus-hold data inputs that eliminate the need for external pull-up or pull-down resistors, simplifying design and saving board space.
  • Wide Bus Interface: The 74ALVCH16646DGG can interface a 16-bit wide data bus, providing significant bandwidth for data-intensive applications.
  • Direction Control: Direction control (DIR) and output enable (OE) inputs control the transceiver function. In the output enable mode, the device can place the I/O ports in a high-impedance state.
  • Edge-Rate Control Inputs: This feature minimizes the propagation delay and reduces the noise generated by high-speed signals.
  • Compliance: It is compliant with JEDEC standard no. 8-1A and meets or exceeds the requirements of the IEEE Standard 1149.1 (JTAG).

Applications

The 74ALVCH16646DGG is suitable for a variety of applications, including:

  • Communication systems
  • Data processing
  • Industrial control systems
  • Server and enterprise solutions

Package Information

The device is offered in a 48-pin TSSOP (DGG) package, which is optimized for reduced space and enhanced thermal performance, making it a practical choice for space-constrained applications.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The 74ALVCH16646DGG transceiver is manufactured with the highest standards, ensuring reliable performance in demanding environments.

You May Also Be Interested in

NXP / Nexperia
Lowest to $3.2617
Analog Devices Inc.
Lowest to $1.9566
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
Mini-Circuits
RF Transformer
Lowest to $5.7750
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6521 $58.4336
39+ $2.9972 $116.8908
60+ $2.9037 $174.2220
83+ $2.8101 $233.2383
107+ $2.7166 $290.6762
143+ $2.4347 $348.1621
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,590 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess