EN
  • EN
  • DE

NJD31CT4G

Part No NJD31CT4G
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0825+
Reference case TO252
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 715607-NJD31CT4G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NJD31CT4G CAD Model

Description

The NJD31CT4G is a high-performance power transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is part of the Bipolar Power Transistors series and is widely used in a variety of applications, including power regulation, switching, and amplification circuits.

The NJD31CT4G is a complementary NPN-PNP Silicon Power Bipolar Transistor, which means it can be paired with a PNP transistor to create push-pull configurations commonly used in audio amplifiers and high-power switching applications. This feature allows for efficient operation and improved thermal stability, making the NJD31CT4G a reliable choice for demanding environments.

With a collector-emitter voltage (Vceo) of 100V and a collector current (Ic) of 3A, the NJD31CT4G is capable of handling moderate power levels while maintaining a low saturation voltage, which translates to reduced power dissipation and improved efficiency. Additionally, the device boasts a high current gain bandwidth product (fT), ensuring good performance in high-frequency applications.

The NJD31CT4G comes in a DPAK (TO-252) package, which is a surface-mount package that allows for efficient PCB space usage and is suitable for automated assembly processes. The compact size and low profile of the DPAK package make it an excellent choice for applications where space is at a premium.

ON Semiconductor has equipped the NJD31CT4G with built-in features to enhance its reliability, including a fast switching speed and a rugged design capable of withstanding harsh conditions. The device also includes integrated thermal shutdown circuitry, which protects it from overheating and potential damage.

In summary, the NJD31CT4G is a versatile and durable power transistor that provides designers with a high-performance solution for a wide range of power applications. Its efficiency, reliability, and ON Semiconductor's commitment to quality make it an excellent choice for your next project.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Xilinx Inc.
Lowest to $3.2617
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Torex Semiconductor Ltd
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $4.3657
Mini-Circuits
RF Transformer
Lowest to $5.7750
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess