EN
  • EN
  • DE

S9S12VR32V

Part No S9S12VR32V
Manufacturer Freescale Semiconductor - NXP
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case QFP32
Manufacturer Freescale Semiconductor - NXP
Manufacturer Homepage www.freescale.com
Win Source Part Number 712029-S9S12VR32V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S9S12VR32V CAD Model

Description

The S9S12VR32V is a 16-bit microcontroller from the S12VR family, designed for automotive and industrial applications requiring robust performance and reliability. This microcontroller offers a balance of processing power, memory, and peripheral integration, making it suitable for a wide range of embedded control tasks.

Applications

  • Automotive body controllers
  • Industrial motor control
  • Appliance control
  • Security systems
  • Power management systems

Features

  • 16-bit S12Z core for efficient processing
  • 32KB Flash memory for program storage
  • 2KB RAM for data manipulation
  • 8-channel, 10-bit Analog-to-Digital Converter (ADC) for sensor interfacing
  • Multiple timers and PWM channels for precise control
  • Serial communication interfaces including SCI, SPI, and IIC
  • CAN interface for automotive network communication
  • Operating voltage: 2.7V to 5.5V
  • Operating temperature: -40°C to +125°C
  • Low-voltage inhibit (LVI) for data protection
  • Clock monitor for system integrity

Benefits

  • Enhanced performance for demanding applications
  • Integrated peripherals reduce external component count, lowering system cost
  • Robust design ensures reliability in harsh environments
  • CAN interface enables seamless integration into automotive networks
  • Flexible memory options accommodate varying application needs
  • Low power consumption optimizes energy efficiency

Additional Details

The S9S12VR32V features a sophisticated interrupt handling system, allowing for efficient response to real-time events. The on-chip Flash memory is programmable and erasable, facilitating in-system software updates. The microcontroller is available in various package options, including QFP and LQFP, to suit different board layouts. Its integrated security features protect against unauthorized access and tampering.

The S9S12VR32V supports various development tools and software libraries, simplifying the development process. These tools include compilers, debuggers, and emulators, enabling developers to quickly prototype and test their applications. The microcontroller's comprehensive documentation and application notes provide detailed information on its features and capabilities, facilitating its integration into a wide range of embedded systems.

You May Also Be Interested in

National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
ON Semiconductor
Need more? Email Us
Xilinx Inc.
Lowest to $3.2617
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Texas Instruments
Lowest to $0.9663
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Torex Semiconductor Ltd
Need more? Email Us
UTC
Lowest to $0.0622

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 706 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess