EN
  • EN
  • DE
  • IT

XC6201P252MRN

Part No XC6201P252MRN
Manufacturer Torex Semiconductor Ltd
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SOT23-5
Manufacturer Torex Semiconductor Ltd
Manufacturer Homepage www.torex.co.jp
Win Source Part Number 717036-XC6201P252MRN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6201P252MRN CAD Model

Description

The XC6201P252MRN is a highly precise, low power consumption LDO (Low Dropout) regulator manufactured by Torex Semiconductor. It's designed to provide a stable and accurate output voltage, even with fluctuating input voltages and load conditions. This regulator is ideal for battery-powered devices and applications requiring minimal power consumption and a small footprint.

Applications

  • Mobile phones and smartphones
  • Wearable devices (smartwatches, fitness trackers)
  • Portable audio players
  • Wireless communication devices
  • Battery-powered IoT devices

Features

  • Low Dropout Voltage: Enables operation with small differences between input and output voltage.
  • High Accuracy: Provides a stable and accurate output voltage (typically ±2%).
  • Low Power Consumption: Minimizes battery drain in portable devices.
  • Small Package: Available in space-saving packages like SOT-25 or similar.
  • Overcurrent Protection: Protects the regulator and connected devices from damage.
  • Short Circuit Protection: Shuts down the regulator in case of a short circuit.
  • Thermal Shutdown: Prevents overheating and damage to the regulator.
  • Input Voltage Range: Wide input voltage range for flexible power supply options.
  • Fixed Output Voltage: Provides a stable and pre-set output voltage (2.5V in this case based on the P25).

Benefits

  • Extended Battery Life: Low power consumption maximizes the operating time of battery-powered devices.
  • Stable and Reliable Power Supply: Ensures consistent performance of connected devices.
  • Space Saving: Small package allows for compact designs.
  • Protection Features: Prevents damage from overcurrent, short circuits, and overheating.
  • Simplified Design: Integrated features reduce the need for external components.

Additional Details

The XC6201P252MRN typically has a quiescent current in the microampere range, making it highly efficient for low-power applications. The dropout voltage is typically a few hundred millivolts at the rated output current. The overcurrent and short circuit protection features ensure robust operation even under fault conditions. The regulator is typically stable with small ceramic capacitors, reducing the overall BOM (Bill of Materials) cost. The MRN likely refers to the specific packaging option. This LDO offers excellent transient response, quickly adjusting to changes in load current. It is RoHS compliant, ensuring it meets environmental standards.

When selecting this LDO, it's important to consider the maximum input voltage, output current requirements, and operating temperature range to ensure it meets the specific application needs. The datasheet provides detailed information on performance characteristics and application guidelines. It's also important to note that the XC6201 series comes in various output voltage options, and the XC6201P252MRN is specifically the 2.5V version.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Fuji Electric
N-channel MOS-FET
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess