EN
  • EN
  • DE
  • IT

TLV320DAC26IRHBR

Part No TLV320DAC26IRHBR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description LOW POWER STEREO AUDIO DAC WITH HEADPHONE/SPEAKER AMPLIFIER | IC DAC 24BIT 96K 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type DAC
Number of Channels 2
Resolution (Bits) 24 b
Sampling Rate (Per Second) 96k
Data Interface SPI
Voltage Supply Source Analog and Digital
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Family Part Number TLV320DAC26
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Win Source Part Number 1270400-TLV320DAC26IRHBR
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320DAC26IRHBR CAD Model

Description

Product Overview: TLV320DAC26IRHBR

The TLV320DAC26IRHBR is a high-performance audio digital-to-analog converter (DAC) from the renowned manufacturer Texas Instruments. This integrated circuit is designed to provide exceptional sound quality and audio fidelity for a wide range of consumer electronics, professional audio equipment, and portable audio applications.

Key Features

  • High-Quality Audio Output: The TLV320DAC26IRHBR features a 16-bit stereo audio DAC which ensures premium audio playback with a dynamic range that satisfies audiophiles and professional users alike.
  • Low Power Consumption: This device is engineered for efficiency, making it ideal for battery-powered applications. It operates on a low-voltage power supply, minimizing the power demands of the system it is integrated into.
  • Integrated Headphone Amplifier: The inclusion of an on-chip headphone amplifier simplifies design and reduces external component count, while still delivering a powerful audio experience directly to the listener's ears.
  • Flexible Sampling Rates: It supports a wide range of audio sampling rates, ensuring compatibility with various digital audio formats and facilitating easy integration into diverse audio systems.
  • Programmable Digital Filters: The DAC includes programmable digital filters that allow customization of audio characteristics to match specific application requirements, ensuring optimal sound quality.
  • Compact Packaging: The device comes in a compact QFN package, making it suitable for space-constrained applications without compromising on performance.

Applications

The TLV320DAC26IRHBR is versatile and can be used in a variety of applications, including:

  • Portable Audio Devices
  • Smartphones and Tablets
  • Personal Digital Assistants (PDAs)
  • Home and Professional Audio Systems
  • Automotive Audio Systems

Technical Specifications

The device operates over a temperature range of -40°C to 85°C and is available in a compact 32-VQFN (5x5) package. It requires a power supply voltage of 2.7 V to 3.6 V and offers a signal-to-noise ratio (SNR) that ensures clear, uninterrupted audio playback.

With its robust feature set and Texas Instruments' reputation for quality, the TLV320DAC26IRHBR stands out as a top choice for designers seeking to incorporate high-quality audio DAC functionality into their products.

You May Also Be Interested in

Analog Devices Inc.
2CH, ISOLATED, SIGMA-DELTA ADC W
Lowest to $17.4627
Maxim Integrated
IC DAS 12BIT 100K 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 28SSOP
Need more? Email Us
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0866 $54.7794
21+ $4.9942 $104.8782
32+ $4.8381 $154.8192
43+ $4.6820 $201.3260
56+ $4.5260 $253.4560
74+ $4.0578 $300.2772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess