EN
  • EN
  • DE

2N2060

Part No 2N2060
Manufacturer Central Semiconductor Corp
Catalog Transistors (BJT) - Arrays
Description UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Central Semiconductor Corp
Packaging Bulk
Status Obsolete
Transistor Type 2 NPN (Dual)
Current - Collector (Ic) (Maximum) 500mA
Voltage - Collector Emitter Breakdown (Maximum) 60V
DC Current Gain (hFE) (Minimum) at Ic, Vce 50 at 10mA, 5V
Maximum Power 600mW
Frequency - Transition 60MHz
Mounting Style Through Hole
Manufacturer Package TO-78-6 Metal Can
Supplier Device Package TO-78-6
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1123640-2N2060
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N2060 CAD Model

Description

The Central Semiconductor Corp 1123640-2N2060 electronic component is an obsolete product that has a limited supply and demand status.

  • Product Name: 1123640-2N2060
  • Manufacturer: Central Semiconductor Corp
  • Website: www.microsemi.com
  • Status: Obsolete
  • Supply and Demand Status: Limited
  • Maximum Current: 500mA
  • Maximum Voltage: 60V
  • Transistor Type: 2 NPN (Dual)
  • Frequency-Transition: 60MHz
  • Packaging: TO-78-6 Metal Can
  • DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 10mA, 5V

You May Also Be Interested in

TT Electronics
NPN/PNP SILICON COMPLEMENTARY SMALL SIGNAL DUAL | TRANS NPN/PNP 40V 0.6A 6CLCC
Need more? Email Us
Infineon Technologies
TRANS 2PNP 40V 0.2A SC74-6
Lowest to $1.0014
Sanken
N-channel With built-in flywheel diode
Need more? Email Us
Sanken
TRANS 4NPN DARL 100V 3A 12SIP
Lowest to $3.0406
Diodes Incorporated
40V COMPLEMENTARY NPN-PNP SMALL SIGNAL TRANSISTOR IN DFN1310-6 | TRANS NPN/PNP 40V 200MA 6DFN
Lowest to $0.0936
Central Semiconductor Corp
NPN SILICON EUAL TRANSISTOR
Need more? Email Us
Sanken
TRANS 4NPN DARL 120V 4A 12SIP
Need more? Email Us
Sanken
Need more? Email Us
Sanken
N-channel With built-in flywheel diode
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess