EN
  • EN
  • DE

SLA6010

Part No SLA6010
Manufacturer Sanken
Catalog Transistors (BJT) - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Category Discrete Semiconductor Products
Family Transistors(BJT) - Arrays
Win Source Part Number 190390-SLA6010
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLA6010 CAD Model

Description

The SLA6010 is a unipolar stepper motor driver IC manufactured by Sanken. It is designed to provide efficient and reliable control of stepper motors in a variety of applications. This IC integrates logic circuitry and power MOSFETs, simplifying the design and reducing the component count for stepper motor control systems.

Applications:

  • Office automation equipment: Printers, scanners, and copiers.
  • Factory automation: Robotics, CNC machines, and automated assembly lines.
  • Amusement machines: Gaming devices, vending machines, and ticket dispensers.
  • Medical equipment: Diagnostic instruments and dispensing systems.

Features:

  • Built-in PWM current control: Provides precise current regulation for smooth motor operation.
  • Overcurrent protection: Protects the IC and motor from damage due to excessive current.
  • Thermal shutdown: Prevents overheating and ensures reliable operation.
  • Logic input compatible with TTL and CMOS: Simplifies interfacing with microcontrollers and other digital circuits.
  • Low on-resistance MOSFETs: Minimizes power dissipation and improves efficiency.
  • Compact package: Saves board space and reduces system size.

Benefits:

  • Precise motor control: Ensures accurate positioning and smooth movement.
  • High efficiency: Reduces power consumption and heat generation.
  • Reliable operation: Protects the IC and motor from damage.
  • Simplified design: Reduces component count and board space.
  • Cost-effective solution: Provides a high level of performance at a competitive price.

Additional Details:

The SLA6010 operates with a wide supply voltage range. It features a built-in protection circuit to ensure safe operation. The device is typically used with an external sense resistor to set the motor current. Detailed specifications can be found in the product datasheet, including operating temperature range, maximum current ratings, and logic input voltage levels. The SLA6010 is available in a SIP (Single Inline Package), making it easy to mount on a printed circuit board.

You May Also Be Interested in

TAEJIN / HTC Korea
8 BJT 500mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.4217
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A SOT666
Lowest to $1.3450
Micro Commercial Co
TRANS 2PNP 50V 150MA SOT-363
Need more? Email Us
Nexperia USA Inc.
TRANS 2NPN 45V 0.1A SOT666
Lowest to $0.5279
Nexperia USA Inc.
TRANS 2PNP 45V 0.5A 6TSOP
Lowest to $0.0873
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A 5TSSOP
Lowest to $0.1964
Diodes Incorporated
TRANS NPN/PNP 15V/12V 8DFN
Lowest to $0.6078
Rohm Semiconductor
TRANS NPN/PNP 12V 0.5A 6UMT
Lowest to $0.1012
Shenzhen Xinbole Electronics Co., Ltd.
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.3360

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess