EN
  • EN
  • DE

NLAS4717MR2

Part No NLAS4717MR2
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDTX2 3.5OHM 10MICRO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Switch Circuit SPDT
Number of Circuits 2
On-State Resistance (Max) 3.5Ohm
Channel-to-Channel Matching (ΔRon) 100mOhm
Voltage - Supply, Single (V+) 1.8V ~ 5.5V
Switch Time (Ton, Toff) (Max) 30ns, 40ns
-3db Bandwidth 40MHz
Charge Injection 9pC
Channel Capacitance (CS(off), CD(off)) 30pF
Current - Leakage (IS(off)) (Max) 1nA
Crosstalk -110dB @ 1MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-Micro
Base Product Number NLAS4
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 648936-NLAS4717MR2
Ultra Librarian 3D Model Ultra Librarian NLAS4717MR2 CAD Model

Description

ON Semiconductor NLAS4717MR2 - High-Performance Analog Switch

The ON Semiconductor NLAS4717MR2 is a cutting-edge analog switch designed to deliver high-performance switching capabilities for a wide range of applications. This device is part of ON Semiconductor's portfolio of analog ICs, known for their reliability and efficiency.

Key Features

  • Low On-Resistance: The NLAS4717MR2 boasts an exceptionally low on-resistance (RON) typically around 0.6 ohms, ensuring minimal signal attenuation and power loss during operation.
  • Low Crosstalk: With its advanced design, the switch provides very low crosstalk between channels, making it ideal for audio and data signal routing.
  • Wide Voltage Range: It operates over a wide voltage range from 1.65V to 4.3V, accommodating various power supply conditions.
  • Single Supply Operation: The device is capable of single supply operation, simplifying the circuit design and reducing the number of components required.
  • High Current Handling: It can handle high continuous current up to 300 mA, making it suitable for power-routing applications.
  • ESD Tolerance: The NLAS4717MR2 features high electrostatic discharge (ESD) tolerance, providing robustness for handling and long-term reliability.
  • Space-Saving Package: Offered in a micro-8 package, the switch is designed for space-constrained applications.

Applications

The NLAS4717MR2 is versatile and can be used in various applications, including but not limited to:

  • Cellular Phones
  • PDAs and Portable Devices
  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Relay Replacement
  • Power Routing

Product Summary

The ON Semiconductor NLAS4717MR2 is an analog switch that combines low on-resistance, high current handling, and a wide operating voltage range to provide a flexible and efficient solution for designers. Its robust ESD protection and compact form factor make it a reliable choice for portable electronics, while its high-performance characteristics ensure it can be integrated into more demanding signal routing applications.

You May Also Be Interested in

Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1363 $64.0890
70+ $1.7530 $122.7100
105+ $1.6981 $178.3005
145+ $1.6433 $238.2785
185+ $1.5886 $293.8910
245+ $1.4243 $348.9535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess