EN
  • EN
  • DE

BC807DS,115

Part No BC807DS,115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays
Description TRANS 2PNP 45V 0.5A 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 2 PNP (Dual)
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Max Vce (sat) 700mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 160 @ 100mA, 1V
Maximum Power Dissipation 600mW
Frequency - Transition 80MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 1022401-BC807DS,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BC807DS,115 CAD Model

Description

The Nexperia USA Inc. BC807DS,115 is a dual PNP transistor with a maximum current collector of 500mA.

  • Transistor Type: Dual PNP
  • Mounting Type: SMD (SMT)
  • Maximum Current Collector: 500mA
  • Transistor Polarity: 2
  • Frequency Transition: 80MHz
  • VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
  • Vce (sat) Max: 700mV @ 50mA, 500mA
  • Collector Cut-off Current (Max): 100nA (ICBO)
  • Typical Gain (hFE) (Min): 160 @ 100mA, 1V
  • Operating Temperature Range: 150°C (TJ)
  • Category: Discrete Semiconductor Product
  • Popularity: Medium
  • Supply and Demand Status: Sufficient
  • Case/Package: 6-TSOP
  • Maximum Power Dissipation: 600mW

You May Also Be Interested in

Diodes Incorporated
TRANS 2PNP 12V 2.5A SM8
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 20V 2A U-DFN2020-6
Lowest to $0.2509
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 150V 0.2A SOT26
Lowest to $0.1161
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Diodes Incorporated
TRANS 2NPN DARL 120V 1A SM8
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A SSMINI6
Lowest to $0.3236
Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us
Rohm Semiconductor
NPN+NPN GENERAL PURPOSE AMPLIFIC
Lowest to $0.0724

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
575+ $0.0873 $50.1975
1,395+ $0.0717 $100.0215
2,165+ $0.0694 $150.2510
2,980+ $0.0672 $200.2560
3,850+ $0.0650 $250.2500
5,155+ $0.0582 $300.0210
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 133,550 pieces
MOQ: 575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess