EN
  • EN
  • DE

IRF6617TR

Part No IRF6617TR
Manufacturer International Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case LCC
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 738779-IRF6617TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRF6617TR CAD Model

Description

The IRF6617TR is a DirectFET™ power MOSFET from International Rectifier (now Infineon Technologies). It is optimized for synchronous rectification in DC-DC converters and other high-efficiency power conversion applications. The 'TR' suffix suggests it comes in tape and reel packaging.

Applications

  • Synchronous Rectification: Used as a synchronous rectifier in DC-DC converters to improve efficiency.
  • Point-of-Load (POL) Converters: Employed in POL converters for powering microprocessors and other digital ICs.
  • Server Power Supplies: Found in server power supplies for efficient power conversion.
  • Notebook Computers: Used in notebook computers for battery management and power distribution.
  • Telecommunications Equipment: Employed in telecommunications equipment for efficient power conversion.

Features

  • Vdss (Drain-Source Voltage): 20V
  • Rds(on) (Drain-Source On-Resistance): Very low, typically around 4.5 mOhms at Vgs=4.5V
  • Id (Continuous Drain Current): Typically 18A
  • Qg (Total Gate Charge): Low gate charge for fast switching
  • Package: DirectFET™ Small Can
  • Logic Level Gate Drive: Optimized for low gate drive voltage
  • Low Qgd (Gate-Drain Charge): Reduces switching losses.

Benefits

  • High Efficiency: Extremely low on-resistance minimizes conduction losses, resulting in high efficiency.
  • Fast Switching: Low gate charge enables efficient operation at high switching frequencies.
  • Low Voltage Operation: Optimized for use in low-voltage systems.
  • Compact Size: DirectFET™ package provides excellent thermal performance in a small footprint.
  • Logic Level Compatible: Can be directly driven by logic-level signals.
  • Improved Thermal Performance: DirectFET™ package provides direct heat transfer to the PCB.

Additional Details

The IRF6617TR MOSFET is designed for high-efficiency power conversion, particularly in synchronous rectification applications. Its extremely low on-resistance minimizes conduction losses, while its low gate charge enables fast switching speeds. The DirectFET™ package provides excellent thermal performance, allowing the device to dissipate heat effectively. The logic-level gate drive capability makes it easy to interface with microcontrollers and other logic devices. The low gate-drain charge (Qgd) reduces switching losses, further improving efficiency. This MOSFET is ideal for use in high-density power converters where efficiency and thermal management are critical. Consult the latest datasheet for up-to-date specifications and application notes.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1853 $65.5590
65+ $1.7937 $116.5905
100+ $1.7371 $173.7100
140+ $1.6817 $235.4380
180+ $1.6251 $292.5180
240+ $1.4576 $349.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess