EN
  • EN
  • DE

MPXM2102AST1

Part No MPXM2102AST1
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENS PRESSURE 14.5 PSI MAX MPAK / Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Reel
Applications Board Mount
Pressure Type Absolute
Operating Pressure 14.5PSI (100kPa)
Output Type Wheatstone Bridge
Output 0 mV ~ 40 mV (10V)
Supply Voltage (V) 10V ~ 16V
Port Size Male - 0.12" (2.97mm) Tube
Port Style Barbless
Features Temperature Compensated
Termination Style Gull Wing
Maximum Pressure 58.02PSI (400kPa)
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 5-SMD Module
Supplier Device Package 5-MPAK
Manufacturer Pack Quantity 400
MSL Level Not Applicable
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810425-MPXM2102AST1
Ultra Librarian 3D Model Ultra Librarian MPXM2102AST1 CAD Model

Description

Product Overview: MPXM2102AST1 Pressure Sensor

The MPXM2102AST1 is a high-quality pressure sensor from NXP Semiconductors, designed to provide precise and reliable pressure measurements in a variety of applications. This sensor is a part of NXP's MPX pressure sensor series, which are renowned for their accuracy, durability, and performance.

Key Features

  • Pressure Range: The MPXM2102AST1 is capable of measuring pressures ranging from 0 to 100 kPa, making it suitable for a wide range of applications.
  • High Sensitivity: It offers a high sensitivity output of 20 mV/kPa, ensuring accurate and responsive readings.
  • Temperature Compensated: This sensor includes built-in temperature compensation, offering stable performance across its -40°C to +125°C operating temperature range.
  • Small Footprint: Housed in a small, surface-mount package, the MPXM2102AST1 is ideal for space-constrained applications.
  • Low Voltage Operation: It operates at a low voltage of 10 V, which is optimal for battery-powered and portable devices.

Potential Applications

The MPXM2102AST1 is versatile and can be integrated into a variety of systems, including:

  • Automotive engine control systems
  • Industrial process control
  • Medical equipment such as blood pressure monitors
  • Pneumatic control systems
  • HVAC systems

Quality and Reliability

NXP's commitment to quality ensures that the MPXM2102AST1 is manufactured to the highest standards. The sensor's robust design allows it to withstand harsh environments and ensures long-term reliability for critical applications.

Integration and Support

Integrating the MPXM2102AST1 into your design is straightforward, thanks to its surface-mount package and the comprehensive technical documentation provided by NXP. Engineers can also benefit from NXP's customer support and online resources to facilitate the development process.

Whether you're developing a system for automotive, industrial, medical, or consumer applications, the MPXM2102AST1 from NXP offers the performance and reliability you need in a pressure sensing solution.

You May Also Be Interested in

NXP / Nexperia
SENSOR 36.26PSID 4.9V / Pressure Sensor 36.26PSI (250kPa) Differential 0.2 V ~ 4.9 V 6-SIP Module
Need more? Email Us
Infineon Technologies
SENSOR 16.68PSIA 4.5V DSOF8
Lowest to $7.2762
Honeywell
SENSOR 500PSIG 0.18" 4.5V / Pressure Sensor 500PSI (3447.38kPa) Vented Gauge Male - 0.18" (4.57mm) Tube 0.5 V ~ 4.5 V 6-DIP Module
Lowest to $81.6042
Amphenol
SENSOR 5PSID 0.12" 14BIT 14SOIC / Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.12" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports
Need more? Email Us
Honeywell
SENSOR 0.04PSID 0.08" .006V / Pressure Sensor 0.04PSI (0.25kPa) Differential Male - 0.08" (2.03mm) Tube, Dual 0 mV ~ 6 mV (4.5V) 4-SIP Module
Need more? Email Us
Honeywell
SENSOR 100PSIG 4.5V 8SMD / Pressure Sensor 100PSI (689.48kPa) Vented Gauge 0.5 V ~ 4.5 V 8-SMD, J-Lead
Need more? Email Us
Honeywell
SENSOR PRESSURE DIFF 5" H2O 4SIP / Pressure Sensor 0.18PSI (1.25kPa) Differential Male - 0.08" (2.03mm) Tube, Dual 0 mV ~ 22.5 mV (4.5V) 4-SIP Module
Need more? Email Us
Honeywell
SENSOR 150PSID .2585V 4SIP / Pressure Sensor ±150PSI (±1034.21kPa) Differential 0 mV ~ 258.5 mV (5V) 4-SIP Module
Lowest to $66.7900
Honeywell
SENSOR 15PSIG 0.18" 4.5V / Pressure Sensor 15PSI (103.42kPa) Vented Gauge Male - 0.18" (4.57mm) Tube 0.5 V ~ 4.5 V 6-DIP Module
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.1751 $64.3502
4+ $26.4001 $105.6004
6+ $25.5751 $153.4506
9+ $24.7501 $222.7509
11+ $23.9251 $263.1761
14+ $21.4501 $300.3014
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess