EN
  • EN
  • DE

UMC5-TR

Part No UMC5-TR
Manufacturer Rohm Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1102251-UMC5-TR
Categories OEM Parts(T-Z)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UMC5-TR CAD Model

Description

The UMC5-TR is a small signal Schottky barrier diode manufactured by Rohm Semiconductor. It's designed to provide high-speed switching with a low forward voltage drop, which contributes to overall circuit efficiency. Its small size makes it suitable for use in compact electronic devices where space is limited.

Applications

  • High-Speed Switching Circuits: Commonly used in circuits requiring rapid switching, such as voltage converters and clamping circuits.
  • Reverse Polarity Protection: Offers protection to sensitive components against reverse polarity voltage.
  • Signal Detection: Ideal for signal detection and mixing applications due to its fast switching characteristics.
  • DC-DC Converters: Used as a rectifier or free-wheeling diode to improve efficiency.
  • RF Applications: Employed in RF circuits for detecting or mixing signals.

Features

  • Low Forward Voltage Drop: Reduces power loss and improves efficiency in circuits.
  • High-Speed Switching: Enables rapid switching, making it suitable for high-frequency applications.
  • Small Package Size: Allows for use in compact and densely populated circuit boards.
  • Low Reverse Leakage Current: Minimizes power loss in the reverse direction, contributing to efficiency.
  • RoHS Compliant: Meets environmental standards for restricted substances.

Benefits

  • Enhanced Efficiency: The low forward voltage drop ensures minimal power loss, resulting in increased efficiency in electronic devices.
  • Faster Switching Performance: High-speed switching enables quick response times in high-frequency applications, improving overall performance.
  • Space-Saving Design: The compact package size allows for integration into small and densely populated PCBs, saving valuable space.
  • Reliable Performance: Low reverse leakage current and RoHS compliance contribute to reliable and environmentally friendly operation.
  • Protection Against Reverse Polarity: Protects sensitive components from damage due to reverse voltage conditions.

Additional Details

The UMC5-TR comes in a surface-mount package designed for automated assembly. Its technical specifications include a maximum forward current rating, a reverse voltage rating, and a specified forward voltage drop at a given current. The datasheet provides detailed information on its electrical characteristics, thermal properties, and package dimensions. It's crucial to consult the datasheet before incorporating the UMC5-TR into a design. The diode is constructed with materials selected for optimal performance and reliability. It is also designed to withstand specific reflow soldering profiles, ensuring its integrity during manufacturing processes. The UMC5-TR is suitable for a wide range of operating temperatures, making it versatile for various environments.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 80VA CHAS MT /
Need more? Email Us
NEC
Need more? Email Us
Toko America Inc.
The TK83854 provides active power factor correction for power systems that otherwise would draw non-sinusoidal...
Need more? Email Us
Microchip Technology
IC CROSSPOINT SWITCH 16X16 / Backplane, Telecommunications, Video Switch IC 16 Channel 196-FCBGA (15x15)
Lowest to $115.9031
National Semiconductor (TI)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess