EN
  • EN
  • DE

UPC1274V

Part No UPC1274V
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1027604-UPC1274V
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPC1274V CAD Model

Description

The UPC1274V is an integrated circuit manufactured by NEC (now Renesas Electronics). It is designed as a deflection processor for CRT (Cathode Ray Tube) displays. This IC generates the necessary signals for horizontal and vertical deflection in analog televisions and monitors, ensuring stable and accurate image display.

Applications:

  • Analog televisions
  • CRT monitors
  • Video projectors
  • Instrumentation displays
  • Other CRT-based display systems

Features:

  • Horizontal and vertical deflection processing
  • Sync separation and processing
  • AFC (Automatic Frequency Control) for horizontal oscillator
  • Vertical ramp generation
  • Horizontal and vertical output drivers
  • Overvoltage protection

Benefits:

  • Stable and accurate image display: The deflection processing circuitry ensures precise control of the electron beam, resulting in a stable and accurate image.
  • Simplified design: The integrated functions reduce the number of external components required, simplifying system design and lowering cost.
  • Reliable operation: Overvoltage protection safeguards the IC and the display system from damage.
  • Cost-effective solution: Provides a cost-effective solution for CRT deflection processing.

Technical Specifications:

The UPC1274V requires a power supply voltage typically in the range of 12V. It generates horizontal and vertical drive signals suitable for driving the deflection coils of a CRT. Key performance parameters include horizontal and vertical linearity, sync separation accuracy, and AFC range. The specific values for these parameters can be found in the NEC (Renesas Electronics) UPC1274V datasheet.

The IC includes internal circuitry for sync separation, which extracts the horizontal and vertical sync pulses from the composite video signal. It also incorporates an AFC loop, which locks the horizontal oscillator to the incoming sync signal, ensuring stable horizontal synchronization. The vertical ramp generator produces the ramp signal required for vertical deflection.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess