EN
  • EN
  • DE

UC81501N

Part No UC81501N
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 975084-UC81501N
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UC81501N CAD Model

Description

The UC81501N from Texas Instruments is a robust, high-performance integrated circuit designed to cater to a wide range of electronic applications. This versatile component is part of Texas Instruments' commitment to providing innovative semiconductor solutions that help designers meet complex technical challenges.

Key Features

  • High Precision: The UC81501N is engineered to deliver precise results, making it suitable for applications that require exact measurements and control.
  • Low Power Consumption: Designed for efficiency, this device operates with minimal power draw, which is ideal for battery-powered or energy-sensitive systems.
  • Durability: Texas Instruments' products are known for their reliability, and the UC81501N is no exception. It is built to withstand harsh conditions and provide consistent performance over time.
  • Wide Operating Temperature Range: This component is capable of operating effectively across a broad range of temperatures, ensuring functionality in diverse environments.

Applications

The UC81501N is suitable for a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Power management solutions
  • Consumer electronics

Technical Specifications

Parameter Value
Package Type DIP, SOIC, etc.
Supply Voltage Typical value (e.g., 5V)
Operating Temperature Range (e.g., -40°C to 85°C)

Ordering Information

To purchase the UC81501N or to obtain more detailed information about its specifications and pricing, you can visit the Texas Instruments official website or contact authorized distributors. Ensure that you refer to the correct product code (UC81501N) when making inquiries or placing an order.

Note: The specifications mentioned above are for illustrative purposes and may not represent the actual parameters of the UC81501N. Please refer to the datasheet provided by Texas Instruments for the most accurate and up-to-date information.

You May Also Be Interested in

Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Agere Systems
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess