EN
  • EN
  • DE

W78E58B-40

Part No W78E58B-40
Manufacturer Winbond Electronics
Catalog OEM Parts (T - Z)
Description 8-BIT Microcontroller 4.5~5.5V 20MA 32K/4K/512KBYTES DIP-40
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 987715-W78E58B-40
Categories OEM Parts(T-Z)
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian W78E58B-40 CAD Model

Description

The W78E58B-40 is an 8-bit microcontroller from Winbond Electronics, based on the industry-standard 8051 architecture. It is a versatile microcontroller suitable for a wide range of embedded applications due to its integrated peripherals and ample memory.

Applications

  • Industrial Control Systems
  • Motor Control
  • Consumer Electronics
  • Instrumentation
  • Data Acquisition Systems

Features

  • 8051 Core: Based on the industry-standard 8051 instruction set.
  • Flash Memory: Large on-chip Flash memory for program storage.
  • RAM: On-chip RAM for data storage.
  • Timers/Counters: Multiple timers/counters for timing and counting functions.
  • Serial Communication: UART for serial communication.
  • Parallel I/O: Multiple parallel I/O ports for interfacing with external devices.
  • Interrupt System: Flexible interrupt system with multiple interrupt sources.
  • Watchdog Timer: Integrated watchdog timer for system monitoring and reset.
  • Clock Speed: Operates at a clock speed of up to 40 MHz.
  • Package: Available in various packages such as DIP, PLCC, and PQFP.

Benefits

  • Industry Standard Architecture: 8051 core is well-known and supported by a wide range of development tools and resources.
  • Large Memory Capacity: Ample Flash and RAM memory for complex applications.
  • Versatile Peripherals: Integrated peripherals reduce the need for external components.
  • Reliable Operation: Watchdog timer ensures reliable system operation.

Technical Specifications

The W78E58B-40 operates at a clock speed of up to 40 MHz. It includes Flash memory and RAM. The device features timers/counters, UART, and parallel I/O ports. It has an integrated watchdog timer. The package options include DIP, PLCC, and PQFP.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Toshiba Semiconductor and Storage
Lowest to $16.5541
Toshiba Semiconductor and Storage
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0875 $60.5250
14+ $8.2770 $115.8780
22+ $8.0184 $176.4048
30+ $7.7598 $232.7940
39+ $7.5010 $292.5390
52+ $6.7251 $349.7052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess