EN
  • EN
  • DE

BAS28 T/R

Part No BAS28 T/R
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Arrays
Description Diode Switching 85V 0.25A 4-Pin SOT-143 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer NXP
Win Source Part Number 231382-BAS28 T/R
Popularity Low
Supply and Demand Status Limited
Application Field Used in Industrial
Family Name BAS28
Introduction Date August 14, 1997
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BAS28 T/R CAD Model

Description

Product Overview: BAS28 T/R from NXP Semiconductors

The BAS28 T/R is a high-speed switching diode engineered by NXP Semiconductors, a leader in the electronics industry. This component is designed for surface mounting and comes in a compact SOT-143B package, making it suitable for high-density circuit designs. It is widely used in a variety of applications, including switching, high-speed signal processing, and voltage clamping.

Key Features

  • High Switching Speed: The BAS28 T/R is characterized by its fast switching capability, which is essential for high-frequency applications.
  • Low Leakage Current: It exhibits a very low leakage current, enhancing the overall efficiency of the circuit in which it is used.
  • Dual Diodes: This device features two electrically independent switching diodes, which can be used in series, in parallel, or separately, providing design flexibility.
  • Low Capacitance: The diode's low capacitance is advantageous for high-speed circuits, as it minimizes the time constant and improves response time.
  • Surface Mount Package: The SOT-143B package allows for efficient use of PCB space and is compatible with automated assembly processes, reducing manufacturing costs.

Electrical Characteristics

The BAS28 T/R boasts a continuous reverse voltage of up to 85V and a non-repetitive peak reverse voltage of up to 100V. It can handle a forward current of 200mA, with a power dissipation of 250mW, ensuring reliable operation in various electronic circuits.

Applications

Thanks to its high-speed switching and low capacitance, the BAS28 T/R is ideal for applications such as:

  • High-speed switching circuits
  • General-purpose switching
  • Voltage clamping
  • Protection circuits
  • Reverse polarity protection
  • Logic circuits

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality, and the BAS28 T/R is no exception. It is manufactured to the highest standards, ensuring consistent performance and reliability. With its robust design and proven track record, the BAS28 T/R is a component you can trust for your most demanding electronic designs.

You May Also Be Interested in

IXYS
DIODE MOD GP 1600V 95A TO-240AA
Need more? Email Us
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 40A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8299 $50.9382
38+ $2.6508 $100.7304
59+ $2.5612 $151.1108
84+ $2.3821 $200.0964
110+ $2.2926 $252.1860
137+ $2.2030 $301.8110
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,520 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess