Products specifications

Categories Discrete Semiconductor Products
Manufacturer TT Electronics/Optek Technology
Packaging Bulk
Transistor Type NPN, PNP
Current - Collector (Ic) (Maximum) 600mA
Voltage - Collector Emitter Breakdown (Maximum) 40V
Vce Saturation (Maximum) at Ib, Ic 400mV at 15mA, 150mA
Current - Collector Cutoff (Maximum) 10nA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 100 at 150mA, 10V
Maximum Power 600mW
Temperature Range - Operating -65°C ~ 200°C
Mounting Style SMD
Manufacturer Package 6-CLCC
Supplier Device Package 6-CLCC
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1123876-2N4854U
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N4854U CAD Model

Description

The 2N4854U is an NPN and PNP transistor type electronic component manufactured by TT Electronics/Optek Technology.

  • Supplier Device Package: 6-CLCC
  • Supply: Limited
  • Win Source Part Number: 1123876-2N4854U
  • Maximum Power: 600mW
  • Vce Saturation (Maximum) @ Ib, Ic: 400mV @ 15mA, 150mA
  • DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 150mA, 10V

You May Also Be Interested in

Panjit
Need more? Email Us
ECAD model for MMDT2227A T/R
Central Semiconductor Corp
TRANS 4NPN 50V 1A
Need more? Email Us
ECAD model for MPQ3725A
Central Semiconductor Corp
TRANS 4NPN 40V 0.5A
Need more? Email Us
ECAD model for MPQ2222
Diodes Incorporated
TRANS 2PNP 40V 0.2A SOT363
Lowest to $0.1004
ECAD model for MMDT3906-7-F
Diodes Incorporated
TRANS 2PNP 40V 0.6A SOT363
Lowest to $0.0664
ECAD model for MMDT4403-7-F
Diodes Incorporated
TRANS NPN/PNP 40V/60V SOT363 / Trans GP BJT NPN/PNP 40V 0.6A 200mW 6-Pin SOT-363 T/R
Lowest to $0.0561
ECAD model for MMDT2227-7-F
Central Semiconductor Corp
TRANS 4PNP 40V
Need more? Email Us
ECAD model for MPQ3762
Central Semiconductor Corp
TRANS 4NPN 40V 1A
Need more? Email Us
ECAD model for MPQ3725
Micro Commercial Co
TRANS 2NPN 45V 0.1A SOT363
Lowest to $0.0689
ECAD model for BC847BS-TP

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention