EN
  • EN
  • DE

MMDT2227-7-F

Part No MMDT2227-7-F
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Description TRANS NPN/PNP 40V/60V SOT363 / Trans GP BJT NPN/PNP 40V 0.6A 200mW 6-Pin SOT-363 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN, PNP
Maximum Current Collector 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage 40V, 60V
Max Vce (sat) 1V @ 50mA, 500mA / 1.6V @ 50mA, 500mA
Collector Cut-off Current(Max) 10nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 150mA, 10V
Maximum Power Dissipation 200mW
Frequency - Transition 300MHz, 200MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-363
Win Source Part Number 059214-MMDT2227-7-F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name MMDT2227
Introduction Date September 14, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MMDT2227-7-F CAD Model

Description

Product Overview: MMDT2227-7-F by Diodes Incorporated

The MMDT2227-7-F is a high-performance, dual NPN transistor from Diodes Incorporated, designed to deliver efficient and reliable performance for a wide range of applications. This surface-mount device is housed in a compact SOT-363 package, making it ideal for space-constrained applications where board real estate is at a premium.

With its dual transistor configuration, the MMDT2227-7-F allows for greater density of components on a PCB, simplifying design and reducing overall system costs. This feature makes it an excellent choice for designers looking to maximize functionality in minimal space, without sacrificing performance.

Key Features

  • Transistor Configuration: The MMDT2227-7-F contains two NPN transistors, providing flexibility in circuit design and enabling the creation of complex multi-stage amplifiers or switch configurations within a single package.
  • Power Dissipation: Each transistor is capable of dissipating up to 225mW of power, contributing to the overall robustness and reliability of the device when operating under varying conditions.
  • Current Handling: The device is capable of handling continuous collector currents up to 500mA, making it suitable for driving moderate loads or for signal amplification purposes.
  • High Transition Frequency: With a transition frequency (fT) of 300MHz, this component is well-suited for high-speed switching applications and can be used in RF signal amplification.
  • Low Collector-Emitter Saturation Voltage: The low VCE(sat) helps in reducing power loss and improving efficiency, particularly in switching applications.

Applications

  • Power Management Circuits
  • Signal Amplification and Processing
  • Switching Regulators
  • DC-DC Converters
  • Motor Control Interfaces
  • Consumer Electronics

The MMDT2227-7-F is a versatile component that can be deployed in various electronic circuits, ranging from simple signal amplification to complex power management systems. Its high current handling and frequency response make it a suitable choice for both analog and digital applications. Additionally, the component is RoHS compliant and lead-free, ensuring it meets modern environmental standards for electronic products.

With its combination of high performance, compact form factor, and dual-transistor design, the MMDT2227-7-F from Diodes Incorporated is an excellent choice for designers and engineers looking for a reliable and efficient solution for their circuit designs.

You May Also Be Interested in

ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Need more? Email Us
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.3784
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $0.6207
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.3584
Central Semiconductor Corp
TRANS 2NPN 25V 0.05A SOT363
Lowest to $5.7727
Nexperia USA Inc.
TRANS 2NPN 300V 0.1A 6TSOP
Lowest to $0.1293
Panasonic
TRANS 2NPN 20V 0.015A MINI6
Need more? Email Us
Central Semiconductor Corp
Dual Transistors | TRANSISTOR DUAL TO78
Need more? Email Us
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $0.1191

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
705+ $0.0711 $50.1255
1,715+ $0.0584 $100.1560
2,655+ $0.0566 $150.2730
3,660+ $0.0547 $200.2020
4,730+ $0.0529 $250.2170
6,330+ $0.0474 $300.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess