EN
  • EN
  • DE

MC1413P

Part No MC1413P
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays
Description TRANS 7NPN DARL 50V 0.5A 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity 7 NPN Darlington
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 1.6V @ 500μA, 350mA
Typical Gain (hFE) (Min) 1000 @ 350mA, 2V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 222148-MC1413P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC1413P CAD Model

Description

The ON Semiconductor MC1413P is a versatile and robust integrated circuit that features a high-voltage, high-current Darlington transistor array. This component is specifically designed to cater to a wide array of applications that require the direct control of high-power loads such as relays, solenoids, stepper motors, and other high-current or high-voltage loads in your electronics projects.

Key Features

  • Seven Darlington Pairs: Each IC contains seven open-collector Darlington pairs with common emitters, providing the ability to interface with various loads.
  • High Voltage Outputs: The MC1413P is capable of withstanding up to 50V output, which makes it suitable for driving a wide range of output devices.
  • High Current Handling: Each channel can handle a continuous current of 500mA, and peak currents of 600mA, allowing for the control of high-power components.
  • Input Compatible with Various Types of Logic: The inputs are compatible with TTL, 5V CMOS, and PMOS logic, ensuring easy integration with microcontrollers and other logic controllers.
  • Integrated Suppression Diodes: Built-in clamp diodes are provided for inductive load driving and to eliminate voltage spikes, protecting your circuitry.
  • Pin-Compatible with Other Devices: The MC1413P is pin-compatible with other standard Darlington arrays such as the ULN2003, providing flexibility in design and easy replacement.

Applications

The MC1413P is commonly used in a variety of applications, including:

  • Driver for LED displays, dot matrix printers, and other visual indicators
  • Relay drivers for switching applications
  • Stepper motor controllers for precision control in robotics and automation
  • Buffer for logic circuits to increase current handling capabilities

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the MC1413P Darlington transistor array is no exception. This component is designed to meet the stringent requirements of the industrial and consumer markets, ensuring a long operational lifespan and consistent performance.

Whether you're an engineer, hobbyist, or educator, the MC1413P from ON Semiconductor is an excellent choice for driving high-power loads with logic-level signals, providing you with both the power and precision you need for your electronic designs.

You May Also Be Interested in

Diodes Incorporated
TRANS 2NPN 25V 2A SM8
Lowest to $0.4441
UTC
8 BJT SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.2329
MICROSS/On Semiconductor
TRANS 2PNP 45V 100MA SC88/SC70
Lowest to $0.8732
Toshiba Semiconductor and Storage
8 MOS 400mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.6403
Rohm Semiconductor
TRANS 2PNP 50V 0.15A 6SMT
Lowest to $0.1178
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A 5TSSOP
Lowest to $0.1964
Central Semiconductor Corp
Dual Transistors | TRANS 2NPN 30V 0.5A TO-78
Need more? Email Us
Nexperia USA Inc.
TRANS 2NPN 45V 0.1A SOT666
Lowest to $0.5279
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A SOT666
Lowest to $1.3450

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6207 $58.9665
230+ $0.5094 $117.1620
355+ $0.4934 $175.1570
485+ $0.4775 $231.5875
630+ $0.4617 $290.8710
840+ $0.4139 $347.6760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,400 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess