EN
  • EN
  • DE

BAV99BRW

Part No BAV99BRW
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description QUAD SURFACE MOUNT SWITCHING DIODE ARRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1151724-BAV99BRW
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BAV99BRW CAD Model

Description

The BAV99BRW is a high-performance, dual series switching diode designed and manufactured by Diodes Incorporated, a leading global provider of semiconductor products. This compact diode is specifically engineered to deliver fast switching capabilities, making it an ideal choice for a variety of applications that require efficient signal switching.

Key Features

  • High-Speed Switching: The BAV99BRW offers extremely quick switching times, typically in the picosecond range, which allows for high-speed operation in electronic circuits.
  • Dual Series Configuration: This component contains two diodes in a series configuration, housed within a single package, enabling it to perform complex switching tasks while saving space on the PCB.
  • Low Leakage Current: It features a low leakage current, ensuring minimal power loss and improved efficiency, which is crucial for battery-powered devices.
  • High Repetitive Peak Reverse Voltage: With a high repetitive peak reverse voltage, the BAV99BRW can handle higher voltage levels without performance degradation, adding to its versatility.
  • Lead-Free and RoHS Compliant: This diode is manufactured using environmentally friendly materials, complying with RoHS standards, which restricts the use of certain hazardous substances in electronic equipment.

Applications

The BAV99BRW is suitable for a wide range of applications, including:

  • High-speed logic switching
  • Power management systems
  • Signal processing
  • Switching power supplies
  • Automotive systems

Technical Specifications

Parameter Value Package SOT-323 Repetitive Peak Reverse Voltage (V<sub>RRM) 70V Forward Continuous Current (I<sub>F) 200mA Power Dissipation (P<sub>D) 200mW Operating Temperature Range (T<sub>j) -55°C to +150°C

The BAV99BRW is a testament to Diodes Incorporated's commitment to providing high-quality, reliable semiconductor products. Its advanced features and specifications make it a top choice for designers and engineers looking to enhance the performance and efficiency of their electronic designs.

You May Also Be Interested in

NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Rohm Semiconductor
Zener diode
Lowest to $1.5847
Atmel
2-Wire Serial EEPROM
Need more? Email Us
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1,315+ $0.0381 $50.1015
3,195+ $0.0313 $100.0035
4,955+ $0.0303 $150.1365
6,830+ $0.0293 $200.1190
8,805+ $0.0284 $250.0620
11,815+ $0.0254 $300.1010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 102,000 pieces
MOQ: 1315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess