EN
  • EN
  • DE

PCA9534BS3,118

Part No PCA9534BS3,118
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description Interface - I/O Expanders 8BIT I2C/SMBUS I/O
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Series PCA9534
Mounting Style SMD/SMT
Package / Case HVQFN-16
Interface Type I2C, Serial, SMBus
Number of I/Os 8 I/O
Interrupt Output With Interrupt
Supply Voltage - Min 2.3 V
Supply Voltage - Max 5.5 V
Maximum Clock Frequency 400 kHz
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
ESD Protection 2 kV
Input Voltage 5 V
Output Current 50 mA
Output Type Open Drain
Output Voltage 5 V
Brand NXP Semiconductors
Logic Family PCA
Logic Type I2C, SMBus
Operating Supply Current 104 uA
Operating Supply Voltage 2.3 V to 5.5 V
Pd - Power Dissipation 200 mW
Product Type I/O Expanders
Standard Pack Qty 6000
Subcategory Interface ICs
Ultra Librarian 3D Model Ultra Librarian PCA9534BS3,118 CAD Model

Description

Product Overview: PCA9534BS3,118

The PCA9534BS3,118 is a robust, low-voltage 8-bit General Purpose Input/Output (GPIO) expander with an I2C-bus/SMBus interface. Manufactured by NXP Semiconductors, a leader in the field of high-performance mixed signal electronics, this device offers a versatile solution for expanding the I/O capabilities of microcontrollers in a wide range of applications.

Key Features

  • I2C Interface: The PCA9534BS3,118 operates via an I2C-bus interface, which supports standard-mode (100 kHz) and fast-mode (400 kHz) operation. This allows for easy integration with most microcontrollers and processors.
  • 8 I/O pins: Each of the eight I/O pins can be independently configured as an input or output, providing flexibility for a variety of uses. This makes it suitable for applications that require additional I/O ports.
  • Low Power Consumption: Designed with power conservation in mind, the device features a low standby current, making it ideal for battery-powered and power-sensitive applications.
  • Interrupt Output: An interrupt output is available, which can be triggered by input state changes, allowing the host microcontroller to be informed of input events without the need for constant polling.
  • Polarity Inversion: Input polarity inversion is possible, enabling the device to adapt to the logic level requirements of the system it's integrated into.
  • 3 Hardware Address Pins: The device includes three hardware address pins, which allow up to eight devices to share the same I2C-bus/SMBus, providing scalability for complex systems.

Applications

The PCA9534BS3,118 is well-suited for a variety of applications, including:

  • Server management
  • Industrial control
  • Medical systems
  • LED displays and indicators
  • Embedded systems

Package and Quality

Encased in a small HVQFN20 package, the PCA9534BS3,118 is designed for space-constrained applications. The device is specified over a wide temperature range, ensuring reliable operation in extreme conditions. Additionally, NXP's commitment to quality ensures that the PCA9534BS3,118 meets the stringent requirements of industrial and automotive-grade standards.

With its combination of features, the PCA9534BS3,118 from NXP is an excellent choice for designers looking to expand the I/O functionality of their systems without significant complexity or power overhead.

You May Also Be Interested in

Texas Instruments
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $4.3985
Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.1312
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 16B 24QSOP
Lowest to $2.3903
Microchip Technology
IC XPNDR 3.4MHZ I2C 28SDIP
Lowest to $4.3657
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $8.7910
Microchip Technology
IC XPNDR 10MHZ SPI 18SOIC
Need more? Email Us
ON Semiconductor
IC XPNDR 100KHZ I2C SMBUS 24QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,270 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess