EN
  • EN
  • DE
  • IT

PCA9536DR

Part No PCA9536DR
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 4B 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of I/O 4
Interrupt Output No
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Max Frequency 400kHz
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 026466-PCA9536DR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PCA9536
Introduction Date September 01, 2005
ECCN EAR99
Country of Origin Malaysia, Malaysia, Mexico, Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCA9536DR CAD Model

Description

The PCA9536DR is a high-quality, state-of-the-art integrated circuit (IC) produced by Texas Instruments, a renowned global semiconductor company.

  • Function: Remote 4-bit I2C and SMBus low-power I/O expander optimized for dimming LEDs in 256 discrete steps
  • I/O Pins: Four I/O pins can be used as inputs, outputs, or both
  • Current Sink: Up to 25 mA
  • LED Drive: Can drive LED directly
  • I2C-bus Interface: Supports standard (100 kHz), fast (400 kHz), and high-speed (3.4 MHz) modes
  • Reset Input: Includes a reset input
  • Interrupt Output: Includes an interrupt output
  • Supply Voltage Range: 2.3V to 5.5V
  • Level-Shifting Functionality: Built-in level-shifting functionality
  • Power-On Reset: Internal power-on reset
  • Noise Filter: Noise filter on the SCL/SDA inputs
  • Edge Rate Control: Edge rate control on outputs
  • Package: Small 8-pin SOIC package
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

Renesas Electronics America
IC XPNDR 100KHZ I2C 16SOP
Lowest to $1.4733
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Lowest to $4.4966
Maxim Integrated
SPI-INTERFACED I/O EXPANDER
Lowest to $5.8647
Harris Corporation
IC XPNDR PARALLEL 24DIP
Need more? Email Us
Harris Corporation
IC XPNDR 40DIP
Lowest to $20.0605
Maxim Integrated
I/O PORT EXPANDER / I/O Expander 16 I2C, SMBus 400 kHz 24-TQFN-EP (4x4)
Need more? Email Us
Maxim Integrated
18-PORT GPIO
Lowest to $5.7476
Maxim Integrated
8-PORT I/O EXPANDER / I/O Expander 8 I2C, SMBus 400 kHz 16-TSSOP
Lowest to $5.2825
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $20.1041

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2669 $57.0105
110+ $1.0396 $114.3560
170+ $1.0071 $171.2070
230+ $0.9746 $224.1580
300+ $0.9421 $282.6300
400+ $0.8447 $337.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,245 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess