EN
  • EN
  • DE
  • IT

SST39VF080-70-4C-E

Part No SST39VF080-70-4C-E
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193547-SST39VF080-70-4C-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST39VF080-70-4C-E CAD Model

Description

Microchip Technology SST39VF080-70-4C-E Flash Memory

The SST39VF080-70-4C-E is a high-performance CMOS Multi-Purpose Flash (MPF) memory manufactured by Microchip Technology. This robust flash memory device provides a storage capacity of 8 Mbit (1M x 8) and is designed to offer a versatile storage solution for a wide range of applications, including embedded systems, telecommunications, digital consumer electronics, and networking hardware.

With an access time of 70ns, the SST39VF080-70-4C-E ensures swift read operations, enabling efficient data retrieval which is critical for high-speed microcontroller-based systems. The device operates on a single power supply voltage of 4.5V to 5.5V, making it compatible with a variety of logic levels and providing ease of integration into system designs.

One of the key features of the SST39VF080-70-4C-E is its sector-erase and block-erase capabilities, allowing for flexible data management and efficient memory usage. It supports both the Sector-Erase operation of 4 KByte and Block-Erase operation of 32 KByte. This feature enables the modification of specific sections of the memory without affecting the entire memory content, which is particularly useful for applications that require frequent code or data updates.

The memory device is offered in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which is known for its reliability and robustness in harsh environments. The package is designed for easy mounting on printed circuit boards and is suitable for both surface mount technology (SMT) and through-hole technology (THT) assembly processes.

Furthermore, the SST39VF080-70-4C-E is designed for low power consumption, with typical standby and active currents of 5 µA and 15 mA, respectively. This makes it an excellent choice for battery-powered and portable devices where power efficiency is paramount. The device also features a write endurance of 100,000 cycles, ensuring long-term reliability and data retention for critical applications.

In summary, the Microchip Technology SST39VF080-70-4C-E is a versatile and reliable flash memory solution that provides fast access times, flexible erase capabilities, and low power consumption, all packed in a durable 32-lead PLCC package, making it an ideal choice for a multitude of electronic applications.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 128GBIT MMC 153VFBGA / FLASH - NAND Memory IC 128Gb (16G x 8) MMC 153-VFBGA (11.5x13)
Lowest to $48.8621
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8LGA / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-LGA
Lowest to $0.7516
STMicroelectronics
Need more? Email Us
Microchip Technology
IC FLASH 32MBIT SPI/QUAD 8SOIJ / FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 104 MHz 8-SOIJ
Lowest to $7.0547
Winbond Electronics
IC FLASH 512MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 133 MHz 8-WSON (8x6)
Lowest to $10.6918
ON Semiconductor
Flash Mem Parallel 5V 512K-Bit 64K x 8 120ns 32-Pin PLCC
Need more? Email Us
GigaDevice Semiconductor
64MBIT NOR FLASH /1.8V /SOP8 208 / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 133 MHz 7 ns 8-SOP
Lowest to $1.6059
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $35.1880
Winbond Electronics
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI 104 MHz 8-WSON (6x5)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.7412 $69.6480
95+ $1.4281 $135.6695
145+ $1.3842 $200.7090
195+ $1.3388 $261.0660
250+ $1.2949 $323.7250
335+ $1.1603 $388.7005
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess