EN
  • EN
  • DE
  • IT

MAX7310ATE

Part No MAX7310ATE
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description MULTI-PORT I/O EXPANDER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Number of I/O 8
Interface I2C, SMBus
Interrupt Output No
Features POR
Output Type Open Drain
Current - Output Source/Sink 18mA, 30mA
Clock Frequency 400 kHz
Voltage - Supply 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-TQFN (4x4)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632161-MAX7310ATE
Ultra Librarian 3D Model Ultra Librarian MAX7310ATE CAD Model

Description

Maxim Integrated MAX7310ATE I/O Expander

The Maxim Integrated MAX7310ATE is a sophisticated I/O expander device designed to provide additional I/O capabilities to microcontrollers with limited I/O ports. This high-performance component is an ideal solution for system designers looking to expand the number of I/O lines in their projects, particularly when space is at a premium and power consumption needs to be minimized.

The MAX7310ATE operates as an interface between the I2C bus and up to 10 individual I/O ports. This allows for seamless communication with the host controller, leveraging the simplicity and efficiency of the I2C protocol. With its built-in level shifting, the MAX7310ATE can interface with microcontrollers operating at different voltage levels, which adds to its versatility in multi-voltage systems.

One of the key features of the MAX7310ATE is its programmable input/output configuration. Each I/O port can be independently set as an input or output, making it highly adaptable to various application requirements. Additionally, the device offers built-in input port pull-up resistors, which simplifies the design by reducing the number of external components needed.

The MAX7310ATE also boasts a high output drive capability, allowing it to drive LEDs and other output devices directly. It provides an interrupt output feature as well, which can be configured to alert the host microcontroller when input states change, enhancing system responsiveness and efficiency by eliminating the need for continuous polling of the input ports.

With its wide operating voltage range from 2.5V to 5.5V and an extended temperature range, the MAX7310ATE is suitable for a broad array of applications, from industrial controls to portable devices. Its small 24-pin TQFN (Thin Quad Flat No-leads) package makes it a compact choice for space-constrained applications.

In conclusion, the Maxim Integrated MAX7310ATE is a powerful and flexible I/O expander that offers designers an easy way to increase the I/O capabilities of their systems without compromising on space or power efficiency. Its robust feature set and ease of integration make it an excellent choice for a wide range of applications.

You May Also Be Interested in

SMSC Corporation
ENHANCED SUPER I/O WITH LPC INTE / I/O Expander
Need more? Email Us
Maxim Integrated
I/O PORT EXPANDER
Lowest to $9.7792
Maxim Integrated
SPI-INTERFACED I/O EXPANDER
Lowest to $5.8647
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $3.9325
Maxim Integrated
8-PORT I/O EXPANDER / I/O Expander 8 I2C, SMBus 400 kHz 16-TSSOP
Lowest to $5.2825
Silicon Labs
IC XPNDR 400KHZ I2C SPI 20QFN
Lowest to $6.0216
Harris Corporation
IC XPNDR PARALLEL 24SBDIP
Lowest to $132.4090
Maxim Integrated
18-PORT GPIO
Lowest to $5.7476
SMSC Corporation
LPC SUPER I/O WITH HARDWARE MONI / I/O Expander
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1041 $60.3123
7+ $16.4957 $115.4699
10+ $15.9802 $159.8020
13+ $15.4647 $201.0411
17+ $14.9492 $254.1364
23+ $13.4028 $308.2644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess