EN
  • EN
  • DE
  • IT

ISO7220MD

Part No ISO7220MD
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DUAL DIGITAL ISOLATORS | DGTL ISO 2.5KV GEN PURP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Tube
Technology Capacitive Coupling
Type Use For General
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Maximum) 16ns, 16ns
Pulse Width Distortion (Maximum) 1ns
Rise / Fall Time 1ns, 1ns
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1190637-ISO7220MD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISO7220MD CAD Model

Description

Product Overview: ISO7220MD Digital Isolator from Texas Instruments

The ISO7220MD is a high-performance, dual-channel digital isolator manufactured by Texas Instruments (TI), designed to provide robust communication and signal isolation in a wide range of applications. This component is a part of TI's extensive isolator product line, which is renowned for its reliability and efficiency in breaking ground loops and providing protection against high voltage spikes and surges.

Key Features

  • Isolation Rating: The ISO7220MD offers an isolation rating of 2500 Vrms for 1 minute per UL 1577, ensuring that the devices on either side of the isolator are protected from high voltage transients.
  • Data Rate: With a high-speed data rate of up to 150 Mbps, this digital isolator can easily support applications that require fast data transfer without compromising signal integrity.
  • Low Power Consumption: The device is optimized for low power operation, which makes it suitable for power-sensitive applications.
  • Channels: The ISO7220MD features two independent isolation channels that are configured in a forward and reverse direction, providing flexibility in bidirectional communication.
  • Robustness: It has robust electromagnetic compatibility (EMC) performance, including high immunity to electromagnetic interference (EMI).

Applications

The ISO7220MD is ideal for use in various industrial and commercial applications, including:

  • Industrial automation and control systems
  • Sensor interfaces and data acquisition systems
  • Motor control circuits
  • Medical equipment with stringent isolation requirements
  • Green energy applications, such as solar inverters and wind turbines

Product Specifications

The ISO7220MD comes in an 8-pin SOIC package and operates over a wide temperature range of -40°C to +125°C, making it suitable for extreme environments. It also features a fail-safe design that ensures a logic high output if the input power is lost, thus providing additional safety for the system. Additionally, the device is compliant with various international safety standards, including CSA, IEC, and VDE, ensuring its suitability for global applications.

For engineers and designers looking for a reliable solution to isolate sensitive circuits from harsh electrical environments, the ISO7220MD by Texas Instruments is an excellent choice, offering both performance and peace of mind.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISO 1000VRMS 4CH GP 16QSOP
Lowest to $7.1279
Skyworks Solutions Inc.
DGTL ISO 3750VRMS 2CH GP 8SOIC
Lowest to $2.7496
Skyworks Solutions Inc.
DGTL ISO 2500VRMS 2CH GP 8SOIC
Lowest to $1.8063
Skyworks Solutions Inc.
DGTL ISO 2500VRMS 4CH GP 16SOIC
Lowest to $5.3786
Skyworks Solutions Inc.
DGTL ISO 2500VRMS 3CH GP 16SOIC
Lowest to $1.7989
Skyworks Solutions Inc.
DGTL ISO 2500VRMS 6CH GP 16SOIC
Lowest to $4.6714
Skyworks Solutions Inc.
DGTL ISOL 3750VRMS 2CH I2C 8SOIC
Lowest to $9.2443
Skyworks Solutions Inc.
DGTL ISO 2500VRMS 2CH GP 8SOIC
Lowest to $2.8905
Skyworks Solutions Inc.
DGTL ISO 3750VRMS 4CH GP 16SOIC
Lowest to $5.3041

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
28+ $2.0438 $57.2264
59+ $1.9145 $112.9555
91+ $1.8498 $168.3318
131+ $1.7204 $225.3724
170+ $1.6558 $281.4860
212+ $1.5911 $337.3132
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,492 pieces
MOQ: 28 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess