EN
  • EN
  • DE
  • IT

CDP1852CD3

Part No CDP1852CD3
Manufacturer Harris Corporation
Catalog Interface - I/O Expanders
Description IC XPNDR PARALLEL 24SBDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr Harris Corporation
Package Bulk
Product Status Active
Programmable Not Verified
Number of I/O 8
Interface Parallel
Interrupt Output No
Current - Output Source/Sink 4.4mA, 6.1mA
Voltage - Supply 4V ~ 6.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 24-CDIP (0.600", 15.24mm)
Supplier Device Package 24-SBDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 578080-CDP1852CD3
Ultra Librarian 3D Model Ultra Librarian CDP1852CD3 CAD Model

Description

The CDP1852CD3 is an 8-channel I/O expander integrated circuit (IC) designed for parallel interface applications.

  • Supply Voltage Range: 4V to 6.5V
  • Current Output Source/Sink: 4.4mA and 6.1mA
  • Package: 24-CDIP
  • Operating Temperature Range: -55°C to 125°C
  • Status: Active
  • Manufacturer: Harris Corporation

You May Also Be Interested in

Harris Corporation
IC XPNDR PARALLEL 24SBDIP
Lowest to $132.4090
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $20.1041
Harris Corporation
IC XPNDR 8MHZ 40DIP
Need more? Email Us
SMSC Corporation
ENHANCED SUPER I/O WITH LPC INTE / I/O Expander
Need more? Email Us
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $9.5300
Harris Corporation
IC XPNDR PARALLEL 24DIP
Need more? Email Us
ON Semiconductor
IO EXPANDER / I/O Expander
Lowest to $10.2931
Maxim Integrated
8-PORT I/O EXPANDER / I/O Expander 8 I2C, SMBus 400 kHz 16-TSSOP
Lowest to $5.2825
Rohm Semiconductor
IC XPNDR 400KHZ I2C 35VBGA
Lowest to $2.0208

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $61.5957 $123.1914
3+ $50.5401 $151.6203
4+ $48.9607 $195.8428
6+ $47.3814 $284.2884
8+ $45.8020 $366.4160
10+ $41.0638 $410.6380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess