EN
  • EN
  • DE

MAX7300AGL

Part No MAX7300AGL
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description MULTI-PORT I/O EXPANDER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Number of I/O 28
Interface I2C, 2-Wire Serial
Interrupt Output Yes
Output Type Open Drain, Push-Pull
Current - Output Source/Sink 4.5mA, 10mA
Clock Frequency 400 kHz
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-SQFN (6x6)
Standard Package 57 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 925634-MAX7300AGL
Ultra Librarian 3D Model Ultra Librarian MAX7300AGL CAD Model

Description

Maxim Integrated MAX7300AGL Product Overview

The Maxim Integrated MAX7300AGL is a highly versatile, programmable I/O expander designed to provide additional digital I/O ports for microcontrollers and microprocessors within a compact, low-power package. This makes it an ideal solution for applications where board space is at a premium and additional I/Os are necessary for interface control, keypads, displays, and other peripherals.

Key Features

  • Expansive I/O Support: The MAX7300AGL offers 28 programmable I/O ports that can be configured as either inputs or outputs, providing a high level of flexibility for a wide range of applications.
  • Serial Interface: It utilizes a 2-wire, I²C-compatible serial interface, allowing for easy integration into existing designs and communication with most microcontrollers with minimal pin usage.
  • Low Standby Current: Its low standby current (as low as 1µA) is particularly suitable for battery-powered and power-sensitive applications, ensuring efficient power management.
  • Transition Detection: The device includes transition detection on selected inputs, which can flag a microcontroller when an input state changes, thus reducing the need for constant polling and further conserving power.
  • Operating Voltage Range: The MAX7300AGL operates within a voltage range of 2.7V to 5.5V, accommodating a variety of logic levels and making it compatible with most modern microcontrollers.
  • Extended Temperature Range: It is designed to function over an extended temperature range from -40°C to +125°C, ensuring reliable operation under extreme conditions.
  • Compact Package: Available in a 36-pin SSOP (Shrink Small Outline Package), the MAX7300AGL is designed for space-constrained applications.

Applications

The MAX7300AGL is suited for a broad range of applications, including but not limited to industrial control systems, automotive control systems, portable devices, and any system requiring additional I/O ports for expansion. Its robust feature set ensures that it can meet the needs of complex designs while maintaining simplicity in integration and power efficiency.

For developers and engineers looking to expand the capabilities of their systems with additional I/Os, the Maxim Integrated MAX7300AGL presents itself as a compact, reliable, and energy-efficient solution.

You May Also Be Interested in

NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16HVQFN
Lowest to $1.4553
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657
Broadcom Limited
IC XPNDR I2C
Lowest to $582.0896
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TQFN
Lowest to $0.5675
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $2.1982
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.8732
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $4.1382

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5089 $59.5623
17+ $6.9820 $118.6940
26+ $6.7637 $175.8562
36+ $6.5454 $235.6344
46+ $6.3271 $291.0466
62+ $5.6722 $351.6764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,330 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess