EN
  • EN
  • DE
  • IT

MAX7301AAI+

Part No MAX7301AAI+
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER SPI 20B 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of I/O 20
Interrupt Output Yes
Output Type Push-Pull
Current - Output Source/Sink 4.5mA, 10mA
Max Frequency 26MHz
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 003217-MAX7301AAI+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7301AAI+ CAD Model

Description

Maxim Integrated's MAX7301AAI+: A Compact Serial-Interfaced I/O Expander

The MAX7301AAI+ from Maxim Integrated is a highly versatile, serial-interfaced peripheral that provides microcontrollers with additional I/O capabilities. This powerful integrated circuit (IC) is part of Maxim's extensive range of I/O expanders and is designed to simplify the task of interfacing to a large number of inputs and outputs when I/O pins are at a premium.

The MAX7301AAI+ features a 28-pin SSOP (Shrink Small Outline Package) that offers a compact footprint, which is ideal for space-constrained applications. It operates with a supply voltage range of 2.7V to 5.5V, making it compatible with both 3.3V and 5V systems. This allows for seamless integration into a variety of digital systems without the need for level shifters or other voltage conversion hardware.

One of the key attributes of the MAX7301AAI+ is its 20-port I/O expander functionality. Each port can be independently configured as either an input or an output, providing flexibility for a wide range of applications. The device supports push-pull outputs, which are essential for driving LEDs or other output devices, and includes pull-up resistors on the inputs for interfacing with mechanical switches or other input devices.

Communication with the MAX7301AAI+ is handled through an industry-standard 4-wire serial interface, which includes SPI™-compatible modes 0 and 3. This interface allows the device to be connected to a microcontroller with minimal pin usage, freeing up valuable resources for other tasks. Additionally, the IC can be cascaded with other serial devices, enabling the control of an even larger array of inputs and outputs.

The MAX7301AAI+ also boasts an extended temperature range of -40°C to +125°C, ensuring reliable operation in harsh environments. Its built-in thermal shutdown and overcurrent protection features safeguard the IC from potential damage due to excessive heat or current draw.

In summary, the MAX7301AAI+ from Maxim Integrated is an efficient solution for expanding the I/O capabilities of microcontrollers in a wide range of applications, including industrial control systems, automotive modules, and consumer electronics. Its small size, robust feature set, and ease of use make it an excellent choice for designers looking to enhance their systems without significant redesign.

You May Also Be Interested in

Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $3.9325
Harris Corporation
IC XPNDR PARALLEL 24DIP
Need more? Email Us
ON Semiconductor
IC XPNDR 400KHZ I2C SMBUS 24TQFN
Lowest to $2.6364
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $9.5300
ON Semiconductor
IO EXPANDER / I/O Expander
Lowest to $10.2931
Infineon Technologies
IC XPNDR 100KHZ I2C 28SSOP
Lowest to $9.1272
Harris Corporation
IC XPNDR PARALLEL 24SBDIP
Lowest to $132.4090
Harris Corporation
IC XPNDR 8MHZ 40DIP
Need more? Email Us
Maxim Integrated
8-PORT I/O EXPANDER / I/O Expander 8 I2C, SMBus 400 kHz 16-TSSOP
Lowest to $5.2825

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9325 $58.9875
31+ $3.6836 $114.1916
48+ $3.5591 $170.8368
68+ $3.3103 $225.1004
88+ $3.1858 $280.3504
110+ $3.0614 $336.7540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess